EN
  • EN
  • DE

TL431-TP

Part No TL431-TP
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer ON Semiconductor
Win Source Part Number 217670-TL431-TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431-TP CAD Model

Description

The TL431-TP from ON Semiconductor is a versatile, precision programmable reference that is a staple in the world of voltage regulation and supervision. This three-terminal adjustable shunt regulator offers excellent temperature stability and output current handling capability, making it a reliable choice for a wide range of applications.

Key Features

  • Programmable Output Voltage: The TL431-TP can be programmed from the reference voltage of 2.495 V up to 36 V with two external resistors.
  • Low Output Noise: It is designed to maintain low noise levels, which is vital for sensitive electronic applications.
  • High Precision: This device features a typical output voltage tolerance of ±0.5%, ensuring accurate voltage regulation.
  • Temperature Stability: With a temperature coefficient typically at 50 ppm/°C, the TL431-TP is stable across a wide temperature range.
  • Cathode Current Capability: It can handle a continuous cathode current range from -100 mA to +150 mA, providing flexibility in various circuit configurations.

Applications

The TL431-TP is ideal for use in a multitude of applications, including but not limited to:

  • Adjustable voltage and current regulators
  • Voltage monitoring in battery chargers
  • Switch-mode power supplies (SMPS)
  • Motor control circuits
  • Precision current limiters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the TL431-TP is no exception. It is encapsulated in a TO-92 package, providing a compact solution for printed circuit boards. The device is also available in other package options to suit various design needs. With its robust design and ON Semiconductor's stringent quality control, the TL431-TP is a reliable component for precision voltage regulation tasks.

Conclusion

Whether you're designing a power supply, fine-tuning a charger, or looking for a reliable reference voltage source, the TL431-TP from ON Semiconductor offers the performance and versatility needed to meet the challenges of modern electronic circuits. Its combination of flexibility, precision, and stability makes it an essential part of any electronics toolkit.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess