EN
  • EN
  • DE

TIG074E8-TL-H

Part No TIG074E8-TL-H
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 400V 150A 8ECH / IGBT 400 V Surface Mount SOT-28FL/ECH8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 400 V
Current - Collector Pulsed (Icm) 150 A
Vce(on) (Max) @ Vge, Ic 5.4V @ 2.5V, 100A
Input Type Standard
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SMD, Flat Lead
Supplier Device Package SOT-28FL/ECH8
Base Product Number TIG074
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 936499-TIG074E8-TL-H
Ultra Librarian 3D Model Ultra Librarian TIG074E8-TL-H CAD Model

Description

ON Semiconductor TIG074E8-TL-H: Robust and Efficient Power MOSFET

The TIG074E8-TL-H is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This state-of-the-art component is designed to meet the rigorous demands of modern electronic circuits, offering both robustness and efficiency for a wide range of applications.

Constructed with the latest technology, the TIG074E8-TL-H features an ultra-low on-resistance (RDS(on)), which significantly reduces conduction losses and enhances the overall efficiency of the system it is integrated into. This characteristic makes it an ideal choice for high-efficiency power supplies, DC-DC converters, motor control circuits, and other power management tasks.

The device operates at a maximum continuous drain current (ID) of 7.3 A, ensuring that it can handle substantial loads without compromising performance. Additionally, it boasts a maximum drain-source voltage (VDSS) of 40 V, providing a good safety margin for most low to medium voltage applications.

Furthermore, the TIG074E8-TL-H is encapsulated in a compact SOP-8 package, which not only saves valuable board space but also offers excellent thermal performance. The package is designed for surface-mount technology (SMT), facilitating easier integration into automated manufacturing processes.

ON Semiconductor has equipped the TIG074E8-TL-H with built-in protection features, including overcurrent and thermal shutdown mechanisms, which safeguard the device and the system against potential damage from abnormal operating conditions. This enhances the reliability and longevity of both the MOSFET and the application it is used in.

For designers and engineers looking to develop energy-efficient and durable electronic products, the TIG074E8-TL-H from ON Semiconductor is an exemplary choice. Its superior electrical characteristics, compact form factor, and protective features make it a versatile and reliable component for a broad spectrum of power switching applications.

You May Also Be Interested in

Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7930 $59.4750
180+ $0.6507 $117.1260
275+ $0.6304 $173.3600
380+ $0.6101 $231.8380
490+ $0.5897 $288.9530
660+ $0.5288 $349.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess