Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type 555 Type, Timer/Oscillator (Single)
Supply Voltage (V) 4.5V ~ 16V
Supply Current 7.5mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number KA555
Manufacturer Pack Quantity 8,100
MSL Level 1 (Unlimited)
Win Source Part Number 718848-KA555ID
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KA555ID CAD Model

Description

The KA555ID from ON Semiconductor is a highly versatile device that can be used in a variety of timing, pulse generation, and oscillator applications. This precision timer is based on the original NE555 timer integrated circuit and is designed to offer improved stability and accuracy. The KA555ID can be operated in both astable and monostable modes, making it a suitable choice for a wide range of applications, from simple delay circuits to complex sequential timers.

Key Features

  • Direct Replacement: The KA555ID serves as a direct replacement for SE555/NE555 timers, providing a familiar interface for engineers and hobbyists alike.
  • Timing from Microseconds to Hours: It can produce precise time delays ranging from a few microseconds to several hours, accommodating a broad spectrum of timing requirements.
  • Adjustable Duty Cycle: Users can adjust the duty cycle and the frequency of the output waveform, offering flexibility in pulse generation applications.
  • High Current Output: The output can sink or source up to 200 mA, which allows the timer to directly drive a relay or other high-current load.
  • Temperature Stability: The KA555ID maintains excellent temperature stability, with a 0.005%/°C change in timing for a temperature range of -40°C to +85°C.
  • Supply Voltage Range: It operates on a supply voltage range from 4.5V to 16V, making it suitable for a variety of electronic circuits and products.

Applications

The ON Semiconductor KA555ID is ideal for use in a wide array of electronic projects and commercial products. Some common applications include:

  • Timing delays
  • Precision pulse generation
  • Sequential timing
  • Time delay relays
  • Pulse-width modulation (PWM) circuits
  • Tone generation

Whether you're developing a new product or looking for a reliable timer for your DIY projects, the ON Semiconductor KA555ID offers the performance and versatility needed to meet your design challenges.

You May Also Be Interested in

Texas Instruments
LinCMOSE TIMERS
Need more? Email Us
ECAD model for TLC555CPWRG4
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
ECAD model for NJM555M-TE1
Rochester Electronics
MC6840CP / IC
Need more? Email Us
ECAD model for MC6840CP
Analog Devices Inc.
Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $14.6215
ECAD model for LTC6908HS6-1#WTRPBF
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $58.6467
ECAD model for SIT1566AI-JE-33E-32.768E
Renesas Electronics America
CMOS Programmable Interval Timer | IC OSC PROG TIMER 8MHZ 28PLCC
Need more? Email Us
ECAD model for IS82C54
ON Semiconductor
IC OSC SINGLE TIMER 8-SOIC
Lowest to $0.1785
ECAD model for MC1455BD
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
ECAD model for MC100EL1648DT
Texas Instruments
IC OSC TIMER SINGLE 100KHZ 8SO
Lowest to $0.4350
ECAD model for NE555PS

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention