EN
  • EN
  • DE

SZUESD5.0DT5G

Part No SZUESD5.0DT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101, uESD
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 6.2V
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 38pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-723
Supplier Device Package SOT-723
Base Product Number SZUESD5.0
Other Names ,488-SZUESD5.0DT5GTR,488-SZUESD5.0DT5GDKR,SZUESD5.0DT5G,488-SZUESD5.0DT5GCT
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298717-SZUESD5.0DT5G
Ultra Librarian 3D Model Ultra Librarian SZUESD5.0DT5G CAD Model

Description

ON Semiconductor SZUESD5.0DT5G - ESD Protection Diode

The ON Semiconductor SZUESD5.0DT5G is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and I/O ports from electrostatic discharge (ESD) and other voltage-induced transient events. This robust device is a must-have for circuits where ESD protection is crucial for maintaining the integrity and longevity of electronic components.

Key Features:

  • Bi-Directional ESD Protection: The SZUESD5.0DT5G provides bi-directional protection, which means it can clamp both positive and negative transient voltages, ensuring comprehensive protection for sensitive circuits.
  • Low Clamping Voltage: With a low clamping voltage, this diode quickly responds to transient events, limiting the voltage spike that can pass through to the protected component.
  • Low Leakage Current: It has an ultra-low leakage current, which is critical for minimizing power loss and preventing undue influence on the operation of the protected circuit.
  • Fast Response Time: The device's fast response time is essential for immediate protection against very fast ESD strikes, which can occur without warning.
  • Small Package Size: Housed in a small SOD-523 package, the SZUESD5.0DT5G is ideal for space-constrained applications, allowing for ESD protection without compromising on design real estate.

Applications:

The SZUESD5.0DT5G is versatile and can be used in a wide range of applications, including:

  • USB interfaces
  • HDMI and other high-speed data lines
  • Portable electronics
  • Smartphones and other mobile devices
  • Wireless communication systems
  • Computers and peripherals

With its robust design, the SZUESD5.0DT5G from ON Semiconductor is an excellent choice for engineers looking to enhance the durability and reliability of their electronic products. By integrating this protection diode into your design, you can significantly reduce the risk of damage due to ESD events and ensure your products perform reliably in the field.

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess