EN
  • EN
  • DE

AT24C16BN-SHCF-B

Part No AT24C16BN-SHCF-B
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817911-AT24C16BN-SHCF-B
Ultra Librarian 3D Model Ultra Librarian AT24C16BN-SHCF-B CAD Model

Description

The AT24C16BN-SHCF-B is a 16K (2048 x 8) Serial EEPROM utilizing a 2-wire serial interface. This device is organized as a single block of 2048 bytes with a 16-byte page write buffer. It is designed for a variety of applications requiring non-volatile memory storage.

Applications

  • Consumer Electronics: Set-top boxes, DVD players, televisions.
  • Industrial Control Systems: Data logging, parameter storage, and configuration settings.
  • Automotive Electronics: Car radios, immobilizers, and electronic control units.
  • Medical Devices: Portable medical equipment, patient monitoring systems.
  • Security Systems: Access control systems, alarm panels.

Features

  • 2-Wire Serial Interface: I2C compatible, simplifying communication with microcontrollers.
  • 16K (2048 x 8) Memory: Provides ample storage for various data requirements.
  • Low Voltage Operation: Operates from 1.8V to 5.5V, suitable for low-power applications.
  • 16-Byte Page Write Buffer: Reduces write cycle time and improves efficiency.
  • Write Protect Pin: Hardware write protection to prevent accidental data corruption.
  • Schmitt Triggered Inputs: Improves noise immunity.
  • Self-Timed Write Cycle: Simplifies write operations.
  • High Reliability: 1,000,000 Erase/Write Cycles, 100 years Data Retention.

Benefits

  • Simplified Integration: Easy to interface with microcontrollers using the I2C protocol.
  • Low Power Consumption: Ideal for battery-powered and energy-conscious applications.
  • Enhanced Data Protection: Prevents accidental overwriting of important data.
  • Reliable Performance: Ensures data integrity over a long period.
  • Efficient Write Operations: Reduces the time required for writing data.

Additional Details

The AT24C16BN-SHCF-B offers a clock frequency up to 1 MHz, facilitating fast data transfer. The device utilizes CMOS technology for efficient power management. It comes in different package options for flexible mounting and design considerations. The self-timed write cycle feature simplifies the overall operation and reduces the processing overhead for the host microcontroller.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1259 $57.9140
1,125+ $0.1028 $115.6500
1,725+ $0.1005 $173.3625
2,385+ $0.0970 $231.3450
3,090+ $0.0936 $289.2240
4,110+ $0.0843 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,750 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess