EN
  • EN
  • DE

SZMMSZ4693T3G

Part No SZMMSZ4693T3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description SZMMSZ4693 - 7.5 V ZENER DIODE V / Zener Diode 7.5 V 500 mW Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Bulk
Voltage - Zener (Nom) (Vz) 7.5 V
Power - Max 500 mW
Current - Reverse Leakage @ Vr 10 µA @ 5.7 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Other Names 2156-SZMMSZ4693T3G-488
Standard Package 1
Win Source Part Number 1110725-SZMMSZ4693T3G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ4693T3G CAD Model

Description

The ON Semiconductor SZMMSZ4693T3G is a high-quality Zener diode designed for providing excellent voltage regulation with a sharp knee characteristic. This surface-mount diode comes in a compact SOD-123 package, making it suitable for high-density circuit board designs. The SZMMSZ4693T3G is typically used for voltage stabilization and voltage reference purposes in a variety of electronic applications.

Key Features

  • Zener Voltage: The device has a nominal Zener voltage of 9.1V, which is ideal for applications that require a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 500mW, the SZMMSZ4693T3G can handle moderate power levels, suitable for a range of electronic circuits.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation for sensitive components.
  • Package: The small SOD-123 package is ideal for space-constrained applications, while also providing good thermal performance.
  • Operating Temperature: The device operates within a wide temperature range of -55°C to +150°C, making it reliable for use in various environmental conditions.

Applications

The SZMMSZ4693T3G is versatile and can be used in a multitude of applications, including:

  • Consumer electronics
  • Power management systems
  • Automotive electronics
  • Industrial equipment
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMSZ4693T3G is no exception. This Zener diode is manufactured with high standards, ensuring reliability and performance in your electronic designs. Whether you're developing a prototype or in full-scale production, the SZMMSZ4693T3G from ON Semiconductor is a dependable choice for voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
960+ $0.0604 $57.9840
2,330+ $0.0497 $115.8010
3,610+ $0.0480 $173.2800
4,965+ $0.0466 $231.3690
6,430+ $0.0450 $289.3500
8,600+ $0.0403 $346.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 960 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess