EN
  • EN
  • DE

SZMM5Z5V1T5G

Part No SZMM5Z5V1T5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.8 V
Tolerance ±5.88%
Power - Max 500 mW
Impedance (Max) (Zzt) 60 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZMM5
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279617-SZMM5Z5V1T5G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z5V1T5G CAD Model

Description

Introducing the SZMM5Z5V1T5G Zener Diode from ON Semiconductor

The SZMM5Z5V1T5G is a high-quality Zener diode produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is designed to offer excellent voltage regulation with a nominal Zener voltage of 5.1V, making it a perfect choice for a wide range of electronic applications where precise voltage control is required.

Key Features

  • Zener Voltage: The SZMM5Z5V1T5G provides a precise Zener voltage of 5.1 volts, which is ideal for voltage regulation in various circuits.
  • Power Dissipation: This Zener diode is capable of dissipating up to 500 mW of power, ensuring reliable performance even under higher power conditions.
  • Package: The device comes in a small and efficient SOD-123 surface-mount package, which saves valuable board space and is suitable for automated assembly processes.
  • High Stability: With its excellent stability, the SZMM5Z5V1T5G is designed to maintain consistent performance over its entire operating range.
  • Low Leakage Current: It features a low leakage current that minimizes power loss and improves the overall efficiency of the circuit in which it is used.
  • Standard Tolerance: The Zener diode has a standard tolerance of ±5%, which is suitable for most general-purpose applications.

Applications

The SZMM5Z5V1T5G is versatile and can be used in various applications, including:

  • Voltage regulation circuits
  • Overvoltage protection
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMM5Z5V1T5G is no exception. The device is manufactured using robust processes that ensure high reliability and performance over its operational lifespan. It is designed to meet the stringent requirements of the electronics industry, making it a trusted choice for engineers and designers looking for a dependable Zener diode solution.

With ON Semiconductor's expertise in semiconductor technology, the SZMM5Z5V1T5G Zener diode is a component that you can rely on for stable and efficient voltage regulation in your electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess