EN
  • EN
  • DE

AH477AZ4-BG1

Part No AH477AZ4-BG1
Manufacturer Diodes Incorporated
Catalog Specialized Sensors
Description IC MOTOR DRIVER 3.5V-18V TO94 / Hall Sensor Sensor Open Collector Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Specialized Sensors
Mfr Diodes Incorporated
Package Bulk
Sensor Type Hall Sensor
Output Type Open Collector
Temperature Range - Operating -20°C ~ 85°C (TA)
Base Product Number AH477
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AH477AZ4-BG1DI
Standard Package 1,000
Win Source Part Number 987605-AH477AZ4-BG1
Ultra Librarian 3D Model Ultra Librarian AH477AZ4-BG1 CAD Model

Description

The AH477AZ4-BG1 is a high-performance, precision integrated circuit from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product stands out for its reliability and efficiency, designed to meet the rigorous demands of today's advanced electronic equipment.

As part of Diodes Incorporated's extensive product line, the AH477AZ4-BG1 is engineered to provide a seamless and robust solution for various applications. It is particularly well-suited for use in power management, signal processing, and control systems where precision and long-term stability are crucial.

Key Features

  • High Precision: The AH477AZ4-BG1 is designed for applications requiring high accuracy, ensuring consistent performance over a wide range of conditions.
  • Durability: Constructed with high-quality materials, this IC is built to withstand harsh environments and provide a long operational lifespan.
  • Energy Efficiency: With its focus on energy conservation, the AH477AZ4-BG1 operates with minimal power consumption, making it ideal for portable and battery-powered devices.
  • Compact Design: The small footprint of the AH477AZ4-BG1 allows for its integration into space-constrained applications without compromising functionality.
  • Easy Integration: This IC is designed for straightforward implementation into existing designs, reducing development time and accelerating time-to-market for new products.

Applications

The versatility of the AH477AZ4-BG1 makes it suitable for a wide array of applications, including but not limited to:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunication infrastructure

Diodes Incorporated's commitment to quality ensures that the AH477AZ4-BG1 is a reliable and cost-effective choice for designers and engineers looking for a high-performance solution to their circuit design challenges. With its combination of precision, durability, and efficiency, the AH477AZ4-BG1 is poised to be a valuable component in any electronic system.

You May Also Be Interested in

LEM
Signal Conditioners & Signal Converters
Need more? Email Us
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
STMicroelectronics
SENSOR 3D ORIENT DETECT DIG OUT
Need more? Email Us
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
Maxim Integrated
3RD GEN HIGH-ACCURACY PULSE OXIM / Oximeter/Heart Rate Sensor I2C Output
Lowest to $194.7762
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
Acconeer AB
SENSOR RADAR SENSOR DIGITAL SPI
Lowest to $16.1279
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $3.5424

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0929 $50.1660
1,315+ $0.0763 $100.3345
2,030+ $0.0739 $150.0170
2,800+ $0.0715 $200.2000
3,620+ $0.0691 $250.1420
4,840+ $0.0620 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 825 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess