EN
  • EN
  • DE

SZ1SMB5938BT3G

Part No SZ1SMB5938BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 36V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 36 V 3 W ±5% Surface Mount SMB
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SZ1SMB5938
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZ1SMB5938BT3GOSTR, SZ1SMB5938BT3GOSDKR, SZ1SMB5938BT3G-ND, SZ1SMB5938BT3GOSCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935842-SZ1SMB5938BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5938BT3G CAD Model

Description

ON Semiconductor SZ1SMB5938BT3G Zener Diode

The SZ1SMB5938BT3G is a high-quality Zener diode product from ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is designed to provide precise voltage regulation and protection for a variety of electronic circuits. With its robust design and reliable performance, the SZ1SMB5938BT3G is ideally suited for applications requiring voltage clamping or voltage reference.

Key Features:

  • Diode Type: Zener
  • Configuration: Single
  • Nominal Zener Voltage: 3.9V
  • Power Dissipation: 1W, making it suitable for moderate power applications.
  • Package: SMB (Surface-Mounted Device)
  • Qualification Standards: Automotive, AEC-Q101
  • Operating Temperature Range: -55°C to +150°C, providing reliable performance under extreme conditions.

Applications:

The SZ1SMB5938BT3G is versatile and can be used in various applications, such as:

  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Telecommunication devices
  • Computer peripherals
  • Power management solutions

Product Advantages:

This Zener diode offers several advantages to designers and engineers:

  • High Reliability: Manufactured by ON Semiconductor, known for its high-quality products.
  • Robust Protection: Provides excellent transient and overvoltage protection for sensitive electronics.
  • Compact Footprint: The SMB package allows for efficient use of PCB space.
  • Automotive Grade: Meets stringent AEC-Q101 standards, making it suitable for automotive applications.

Quality and Environmental Compliance:

The SZ1SMB5938BT3G is RoHS compliant and free from harmful substances, making it an environmentally friendly choice for electronic designs. ON Semiconductor is committed to providing products that meet the highest standards of quality and environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8753 $52.5180
140+ $0.7182 $100.5480
220+ $0.6958 $153.0760
300+ $0.6733 $201.9900
385+ $0.6509 $250.5965
515+ $0.5836 $300.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,399 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess