EN
  • EN
  • DE

ADG3233BRM

Part No ADG3233BRM
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description Low Voltage 1.65 V to 3.6 V, Bidirectional Logic Level Translation, Bypass Switch | IC TRNSLTR BIDIRECTIONAL 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 1
Voltage - VCCA 1.65V ~ 3.6V
Voltage - VCCB 1.65V ~ 3.6V
Output Type Non-Inverted
Data Rate 10Mbps
Temperature Range - Operating -40°C ~ 85°C
Features Bypass Circuit
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADG3233
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140172-ADG3233BRM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG3233BRM CAD Model

Description

Product Overview: ADG3233BRM from Analog Devices Inc.

The ADG3233BRM is a high-performance, low-voltage, bidirectional logic level translator from Analog Devices Inc. Designed to address the need for interfacing devices operating at different voltage levels, this device is an essential component in modern mixed-voltage digital systems. The ADG3233BRM offers seamless voltage level translation between 1.15V to 3.6V without the need for a direction control signal, simplifying design and enhancing system reliability.

With its compact MSOP-10 package, the ADG3233BRM is optimized for space-constrained applications. Its bidirectional nature allows for automatic direction sensing, which means that the direction of data flow is determined without the need for additional hardware or software control, reducing the overall system complexity.

The device features four channels of voltage translation, making it ideal for multi-signal applications. It exhibits low ON resistance, typically around 9 ohms, which ensures minimal signal distortion and maintains high signal integrity. Furthermore, the ADG3233BRM boasts low power consumption, a critical attribute for battery-powered devices where power efficiency is paramount.

Key specifications of the ADG3233BRM include:

  • Wide voltage translation range: 1.15V to 3.6V
  • 4 bidirectional channels
  • Low ON resistance (9 ohms typical)
  • Low power consumption
  • MSOP-10 package for space-saving
  • No direction control required
  • High ESD protection on VCCA and VCCY pins

The ADG3233BRM is well-suited for a wide array of applications, including but not limited to mobile devices, laptops, communication systems, and mixed-voltage systems that require a reliable method of level translation. Its robustness and ease of use make it a go-to choice for engineers looking to bridge the gap between different logic families or to facilitate communication between microcontrollers and peripherals operating at disparate voltage levels.

Overall, the ADG3233BRM from Analog Devices Inc. represents a highly efficient and reliable solution for modern electronics requiring voltage level translation. Its integration into a system simplifies design, saves space, and ensures seamless operation across a range of voltages, making it an invaluable component in the toolkit of electronic designers and engineers.

You May Also Be Interested in

Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7269 $60.4415
85+ $1.4170 $120.4450
130+ $1.3728 $178.4640
175+ $1.3284 $232.4700
225+ $1.2841 $288.9225
305+ $1.1513 $351.1465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess