EN
  • EN
  • DE

1N5381BRLG(130V)

Part No 1N5381BRLG(130V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150104-1N5381BRLG(130V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5381BRLG(130V) CAD Model

Description

Product Overview: 1N5381BRLG(130V) Zener Diode

The 1N5381BRLG is a robust Zener diode produced by ON Semiconductor, a leader in the semiconductor industry. This electronic component is designed to provide a precise voltage regulation solution for a variety of applications. With a nominal Zener voltage of 130V, it is particularly suitable for use in power supplies, voltage references, and protection circuits where stable voltage is crucial.

Key Features

  • Zener Voltage: 130V with a tolerance of ±5%, providing a stable reference voltage for various circuits.
  • Power Dissipation: Capable of dissipating up to 5 watts of power, making it suitable for high-power applications.
  • Package: It comes in an axial-lead, transfer-molded plastic package that offers both durability and ease of mounting on printed circuit boards.
  • Surge Capability: It has a surge current specification, ensuring reliability under transient over-voltage conditions.
  • Temperature Stability: Exhibits excellent stability over a broad operating temperature range, ensuring consistent performance.

Applications

The 1N5381BRLG Zener diode can be implemented across a wide spectrum of electronic devices. It is ideal for:

  • Regulating voltage in power supplies.
  • Providing a reference voltage in precision circuits.
  • Protecting sensitive components from electrical overstress due to its clamping capabilities.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5381BRLG is no exception. It is manufactured to meet high industry standards, ensuring that it performs reliably even under strenuous conditions. This Zener diode is also lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Ordering and Packaging Information

The 1N5381BRLG comes in bulk or tape and reel packaging options, facilitating easy integration into manufacturing processes. When ordering, ensure to specify the correct packaging preference to suit your assembly requirements.

In summary, the 1N5381BRLG from ON Semiconductor is a high-quality Zener diode that offers excellent voltage regulation, power dissipation, and surge protection for advanced electronic applications.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess