EN
  • EN
  • DE

DS2187S/T&R

Part No DS2187S/T&R
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC RECEIVE LINE INTERFACE 20SOIC / Line Interface Unit 2.048Mbps CEPT/T1 20-Pin SOIC W T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Function Receive Line Interface
Interface T1
Number of Circuits 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 18mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Includes AMI / B8ZS / HDB3 Coded Signal Decoder
Win Source Part Number 773218-DS2187S/T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2187
Introduction Date November 20, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2187S/T&R CAD Model

Description

Maxim Integrated DS2187S/T&R Product Overview

The DS2187S/T&R from Maxim Integrated is a high-performance, versatile T1/J1 line interface unit that is designed to meet the rigorous demands of telecommunications applications. This integrated circuit is engineered to interface directly with T1 and J1 lines, providing a reliable and efficient solution for transmitting and receiving data over these networks.

Key Features

  • Integrated Line Interface: The DS2187S/T&R integrates a complete line interface for T1 and J1 digital signals, simplifying design and reducing external component count.
  • Adaptive Equalization: Features adaptive equalization for optimal signal integrity, which compensates for line loss and reduces bit error rates.
  • Crystal-Less Jitter Attenuator: Includes a crystal-less jitter attenuator, which eliminates the need for an external crystal and reduces system complexity and cost.
  • Programmable Line Build Out (LBO): Supports programmable LBO settings, allowing customization for various cable lengths and types.
  • Robust Protection: Offers robust protection features, including loss of signal (LOS) and out of frame (OOF) detection, ensuring reliable operation under adverse conditions.
  • Low Power Consumption: Designed for low power consumption, making it suitable for power-sensitive applications.

Applications

The DS2187S/T&R is ideal for a wide range of applications in the telecommunications sector, including:

  • Central office equipment
  • Customer premises equipment
  • Digital loop carrier systems
  • Channel banks
  • PBX systems
  • Integrated access devices

Product Packaging and Quality

This product is available in a surface-mount package, designated by the suffix 'S' in its part number, and is provided on tape and reel ('T&R') for automated assembly processes. Maxim Integrated ensures high-quality manufacturing standards, making the DS2187S/T&R a reliable choice for mission-critical telecommunications infrastructure.

Conclusion

In summary, the DS2187S/T&R from Maxim Integrated is a comprehensive T1/J1 line interface solution that offers advanced features for telecommunications applications. Its integrated design, adaptive equalization, and protection mechanisms make it a top choice for designers seeking performance and reliability in their communication systems.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess