EN
  • EN
  • DE

STR-ACF-12V100WPSU-GEVB

Part No STR-ACF-12V100WPSU-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr onsemi
Package Bulk,-,-
Main Purpose AC/DC, Primary Side and PFC
Outputs and Type 1, Non-Isolated
Power - Output 100 W
Voltage - Output 12V
Current - Output 8.5A
Voltage - Input 90 ~ 264 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP1568
Base Product Number STR-ACF
Other Names 488-STR-ACF-12V100WPSU-GEVB,488-STR-ACF-12V100WPSU-GEVBCT,488-STR-ACF-12V100WPSU-GEVBCT,488-STR-ACF-12V100WPSU-GEVBDKR,488-STR-ACF-12V100WPSU-GEVBDKR
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284331-STR-ACF-12V100WPSU-GEVB
Ultra Librarian 3D Model Ultra Librarian STR-ACF-12V100WPSU-GEVB CAD Model

Description

ON Semiconductor STR-ACF-12V100WPSU-GEVB Overview

The STR-ACF-12V100WPSU-GEVB from ON Semiconductor is a high-performance power supply unit (PSU) evaluation board designed for a wide range of industrial and commercial applications. This cutting-edge power solution is engineered to deliver reliable and efficient 12V DC output, making it an ideal choice for developers and engineers looking to prototype or test their electronic devices.

Key Features

  • High Efficiency: The STR-ACF-12V100WPSU-GEVB is built with efficiency in mind, reducing energy consumption and heat generation, which is crucial for maintaining the longevity of electronic components.
  • Robust Power Output: This PSU is capable of delivering up to 100 watts of power, ensuring that it can support a wide range of devices and applications that require a stable 12V DC supply.
  • Compact Design: The evaluation board's compact footprint makes it easy to integrate into existing systems without requiring significant space, which is particularly beneficial for applications with limited room.
  • Advanced Protection Features: It comes equipped with multiple protection features, including overcurrent, overvoltage, and thermal protection, safeguarding your devices from potential damage due to electrical anomalies.

Applications

The STR-ACF-12V100WPSU-GEVB is versatile enough to be used in a variety of settings, including:

  • Industrial automation systems
  • Networking and telecommunications equipment
  • Consumer electronics prototyping
  • Test and measurement setups
  • LED lighting and signage

Easy Integration and Testing

With its user-friendly interface, the STR-ACF-12V100WPSU-GEVB is designed for quick and easy integration into your projects. The evaluation board allows for immediate testing and verification of power requirements, enabling rapid development cycles and reducing time to market for your products.

Reliable Performance from ON Semiconductor

As a product of ON Semiconductor, a trusted leader in the semiconductor industry, the STR-ACF-12V100WPSU-GEVB guarantees quality and reliability. Engineers and developers can confidently use this PSU evaluation board, knowing that it meets the stringent standards set by ON Semiconductor for performance and durability.

Whether for industrial-grade applications or for powering sensitive electronic devices, the STR-ACF-12V100WPSU-GEVB from ON Semiconductor stands as a robust and efficient power supply solution.

You May Also Be Interested in

Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess