EN
  • EN
  • DE

STK984-090AGEVB

Part No STK984-090AGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STK984-090A-E
Supplied Contents Board(s)
Base Product Number STK984
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284840-STK984-090AGEVB
Ultra Librarian 3D Model Ultra Librarian STK984-090AGEVB CAD Model

Description

Introducing the STK984-090AGEVB from ON Semiconductor

The STK984-090AGEVB is a state-of-the-art evaluation board designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This evaluation board is specifically created to showcase the performance and capabilities of the STK984-090A, a highly efficient power integrated module that is perfect for driving brushless DC motors in automotive applications.

Key Features of the STK984-090AGEVB

  • Integrated Power Module: The centerpiece of the STK984-090AGEVB is the STK984-090A power module, which integrates six power MOSFETs to provide a compact and efficient solution for motor drive applications.
  • High Power Density: With a design focused on minimizing space while maximizing performance, the STK984-090AGEVB offers high power density, making it suitable for space-constrained environments.
  • Thermal Management: The evaluation board features an optimized layout for excellent thermal performance, ensuring reliable operation under various load conditions.
  • Easy to Use: The STK984-090AGEVB comes with user-friendly interfaces and connectors, allowing for quick setup and interfacing with external control circuits.
  • Protection Features: The board includes various protection features such as overcurrent protection, undervoltage lockout, and thermal shutdown to safeguard the module during operation.

Applications

The STK984-090AGEVB is ideal for automotive applications that require precise and efficient motor control, such as electric power steering, engine cooling fans, and pumps. Its robust design also makes it suitable for industrial and consumer applications where reliability and performance are critical.

Why Choose the STK984-090AGEVB?

ON Semiconductor's STK984-090AGEVB evaluation board offers engineers and designers a convenient and powerful platform to accelerate the development of brushless DC motor applications. By using this evaluation board, developers can significantly reduce their time-to-market while benefiting from the integrated features and protections that the STK984-090A power module offers. Whether it's for rapid prototyping or performance testing, the STK984-090AGEVB is an excellent tool to have in your development arsenal.

With its combination of integration, efficiency, and protection, the STK984-090AGEVB stands out as a superior choice for those seeking to improve their motor control solutions with the quality and reliability that ON Semiconductor is known for.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess