Products specifications

Categories Resistors
Estimated Pruduction Lead Time 26 Weeks
Features 3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Manufacturer Panasonic
Series ERA-3A
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 0603 (1608 Metric)
Case / Package 0603
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number ERA3AEB302V, P3.0KDBCT, P3.0KDBTR, Q6752731C, P3.0KDBDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870741-ERA-3AEB302V
Ultra Librarian 3D Model Ultra Librarian ERA-3AEB302V CAD Model

Description

The Panasonic ERA-3AEB302V is a high-quality thin film chip resistor with a 3 kOhms resistance and a tolerance of ±0.1%.

  • Series: ERA-3A series
  • Operating Temperature Range: -55°C to 155°C
  • Application: automotive applications
  • Compliance: AEC-Q200 standard
  • Package: 0603
  • Availability: reel with 5000 pieces
  • Estimated Production Lead Time: 26 weeks
  • REACH: unaffected by REACH regulations

You May Also Be Interested in

Yageo
RES SMD 15K OHM 5% 1/20W 0201
Lowest to $0.0009
ECAD model for RC0201JR-0715KL
Yageo
RES SMD 0.18 OHM 1% 1/2W 1206
Need more? Email Us
ECAD model for PT1206FR-7W0R18L
Yageo
RES SMD 2.49K OHM 1% 1/20W 0201
Lowest to $0.0009
ECAD model for RC0201FR-072K49L
Yageo
Lowest to $0.0008
ECAD model for RC0201FR-O72K7
Yageo
Need more? Email Us
ECAD model for RC1206BR-07261K
Yageo
RES SMD 330 OHM 5% 1/10W 0603
Lowest to $0.0059
ECAD model for RC0603JR-07330R
Yageo
Need more? Email Us
ECAD model for RC1206BR-07487K
Bourns Inc.
RES SMD 47 OHM 5% 35W D2PAK
Need more? Email Us
ECAD model for PWR263S-35-47R0JE
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0296
ECAD model for RC1206FR-072R2L

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention