EN
  • EN
  • DE

STK672-210

Part No STK672-210
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 12SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Motor Type - Stepper Unipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General Purpose
Output Current 1.6A
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 10 V to 45 V
Temperature Range - Operating 150°C (TJ)
Win Source Part Number 212293-STK672-210
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK672-210 CAD Model

Description

ON Semiconductor STK672-210 Stepper Motor Driver

The STK672-210 is a highly integrated, high-performance stepper motor driver module manufactured by ON Semiconductor. This unipolar stepper motor driver is designed to deliver efficient, precise, and reliable control for a wide range of motor-driven applications. The STK672-210 is part of ON Semiconductor's extensive lineup of motor control solutions, providing designers with a compact and robust driver capable of driving a two-phase stepper motor.

The module is built on a hybrid IC technology, which combines the advantages of power FETs and bipolar transistors, ensuring high-power handling and excellent thermal characteristics. The STK672-210 is capable of output currents up to 2A and operating voltages ranging from 10V to 42V, making it suitable for a variety of stepper motor sizes and performance requirements.

This driver incorporates a built-in microstepping controller, which allows for smooth and precise motor rotation. The microstepping feature can significantly reduce the stepping angle of the motor, resulting in higher resolution positioning and less mechanical vibration. The STK672-210 supports various microstepping modes, including full-step, half-step, and smaller microsteps, providing designers with flexibility in application tuning and performance optimization.

For ease of integration, the STK672-210 offers a simple step and direction interface that can be easily controlled by a microcontroller or any digital logic device. The module also includes various protective features such as thermal shutdown and overcurrent protection, which safeguard the motor and the driver from potential damage due to overloading or overheating conditions.

The compact design of the STK672-210, combined with its high integration level, minimizes the need for external components and reduces the overall footprint of the motor control solution on the PCB. This makes the STK672-210 an ideal choice for applications such as office automation machines, 3D printers, surveillance cameras, and other precision motion control systems where space is at a premium and high reliability is required.

Overall, the ON Semiconductor STK672-210 stepper motor driver is a versatile and reliable choice for designers looking to implement advanced motor control in their applications with minimal design complexity and high performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3343 $58.6744
20+ $6.0176 $120.3520
30+ $5.8293 $174.8790
41+ $5.6410 $231.2810
53+ $5.4539 $289.0567
71+ $4.8891 $347.1261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess