EN
  • EN
  • DE

TPIC6B596DW

Part No TPIC6B596DW
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description POWER LOGIC 8-BIT SHIFT REGISTER | IC 8-BIT SHIFT REGISTER 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number PIC6B596
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1272025-TPIC6B596DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC6B596DW CAD Model

Description

Introducing the TPIC6B596DW Power Logic 8-Bit Shift Register

The TPIC6B596DW from Texas Instruments is a robust, high-voltage, high-current power logic 8-bit shift register designed for use in systems that require relatively high load power, such as LED displays, industrial controls, and power drivers. This integrated circuit is part of Texas Instruments' TPIC family, which is known for its ability to handle high-voltage outputs with enhanced durability.

The device incorporates an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. In the output stage, eight regulated open-drain DMOS transistor outputs provide the high-current and high-voltage capabilities, with each channel capable of sinking a significant current, making it suitable for directly driving LEDs or other high-current loads without the need for additional power transistors.

Key features of the TPIC6B596DW include:

  • High-Voltage Output: The device can handle up to 50V on the output side, which allows it to drive a series of LEDs or other high-voltage components.
  • High-Current Sink: Each output can sink up to 150 mA, providing the ability to drive multiple LEDs in series or other power-hungry loads.
  • Low Power Consumption: With a typical low power consumption, it is well-suited for portable and battery-powered applications.
  • Enhanced Thermal Performance: The TPIC6B596DW comes in a wide-body SOIC package, which aids in better thermal dissipation.
  • Shift Register and Latch Functionality: The built-in shift register and latch allow for easy serial-to-parallel data conversion and output holding capability, respectively.

The device also features a built-in output clamp diodes for inductive transient suppression, which makes it ideal for inductive loads such as relays and solenoids. The TPIC6B596DW is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

With its combination of high-voltage and current capabilities, along with the robustness expected from Texas Instruments, the TPIC6B596DW is a versatile solution for designers looking to improve their power driving applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2546 $50.1840
100+ $1.0295 $102.9500
155+ $0.9973 $154.5815
210+ $0.9651 $202.6710
270+ $0.9330 $251.9100
360+ $0.8364 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,599 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess