EN
  • EN
  • DE

LV56801PGEVB

Part No LV56801PGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD FOR LV56801P / EVAL BOARD LV56801PG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Power Management
Utilized IC / Part LV56801
Supplied Contents Board(s)
Win Source Part Number 784718-LV56801PGEVB
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LV56801PGEVB CAD Model

Description

ON Semiconductor LV56801PGEVB Evaluation Board

The ON Semiconductor LV56801PGEVB is a comprehensive evaluation board designed for engineers and developers looking to explore the capabilities of the LV56801PG power management IC. This advanced platform serves as a practical tool for testing, measuring, and optimizing the performance of the LV56801PG in various application scenarios.

Key Features of the LV56801PGEVB

  • Integrated LV56801PG IC: At the heart of the evaluation board is the LV56801PG, a versatile power management chip that offers multiple output voltages and high efficiency, making it ideal for a wide range of power supply applications.
  • Multiple Output Channels: The board provides several output channels, each capable of delivering different voltage levels to accommodate a variety of components and systems.
  • Adjustable Output Voltage: Users can easily adjust the output voltage levels to suit specific requirements, enabling a high degree of customization and flexibility in testing.
  • On-Board Protection Features: The LV56801PG includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation during evaluation.
  • High-Efficiency Operation: Designed with efficiency in mind, the board helps in minimizing power loss and heat generation, which is crucial for optimizing the performance of the end application.

Applications

The LV56801PGEVB is suitable for a diverse range of applications that require stable and efficient power management solutions. It is particularly well-suited for:

  • Consumer electronics
  • Networking equipment
  • Telecommunications systems
  • Industrial control systems

Design and Development Support

ON Semiconductor provides extensive support for designers and developers working with the LV56801PGEVB. Detailed documentation, reference designs, and technical support are available to ensure a smooth development process. Whether for prototyping or for integrating the LV56801PG into a final product design, this evaluation board is an invaluable asset for accelerating development time and enhancing product performance.

By utilizing the LV56801PGEVB, developers can gain a deep understanding of the LV56801PG chip's functionality and leverage its full potential in their power management solutions.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess