EN
  • EN
  • DE

STK629-730-E

Part No STK629-730-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 345985-STK629-730-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK629-730-E CAD Model

Description

ON Semiconductor STK629-730-E

The STK629-730-E is a high-performance integrated circuit (IC) power module designed and manufactured by ON Semiconductor, a leader in energy efficient innovations. This power module is part of the STK series, which is renowned for its reliability and efficiency in power management applications.

Key Features

  • High Power Density: The STK629-730-E boasts a compact design that does not compromise on power, delivering high efficiency in a small footprint.
  • Integrated Power Stages: This module integrates multiple power stages, including drivers and protection features, to simplify system design and reduce external component count.
  • Wide Operating Voltage Range: It operates over a broad voltage range, making it suitable for a variety of applications across different voltage requirements.
  • Thermal Management: With an excellent thermal performance, the STK629-730-E ensures reliability and longevity even under high temperature operating conditions.

Applications

The STK629-730-E is versatile and can be used in a wide array of applications. These include:

  • Power supplies for audio equipment
  • Industrial motor drives
  • Automotive systems
  • DC-DC converters
  • LED lighting systems

Technical Specifications

Some of the key technical specifications of the STK629-730-E include:

  • Output Power Range: Suitable for medium to high power applications
  • Efficiency: Optimized for minimal power loss and maximum efficiency
  • Mounting Type: Designed for easy PCB mounting, facilitating streamlined manufacturing processes

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The STK629-730-E is no exception, with rigorous testing and quality control measures in place to ensure performance and durability in even the most demanding environments.

For detailed technical datasheets, application notes, and further information on how to integrate the STK629-730-E into your designs, please visit the ON Semiconductor website or contact their support team.

Note: The above description is for informational purposes only and does not constitute technical advice or a guarantee of performance. Always refer to the official datasheets and user manuals before integrating the STK629-730-E into your applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1649 $58.3298
5+ $23.9304 $119.6520
8+ $23.1820 $185.4560
11+ $22.4347 $246.7817
14+ $21.6863 $303.6082
18+ $19.4433 $349.9794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess