EN
  • EN
  • DE

STK625-520B

Part No STK625-520B
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Status Obsolete
Win Source Part Number 053737-STK625-520B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK625-520B CAD Model

Description

ON Semiconductor STK625-520B Intelligent Power Module

The ON Semiconductor STK625-520B is a highly integrated, intelligent power module that combines high voltage and high current handling capabilities with an efficient design, making it an ideal solution for a wide range of power applications. This module is designed to deliver exceptional performance in motor drives, inverters, and other power control systems where reliability and efficiency are paramount.

Key Features:

  • High Voltage Capacity: The STK625-520B is capable of handling up to 600V, which is suitable for a variety of industrial and consumer applications that require high voltage operation.
  • High Current Rating: This power module can support a continuous current of up to 20A, making it ideal for applications that require high power density and robust performance.
  • Integrated Protection Functions: To ensure the longevity and reliability of the module, it includes features such as overcurrent protection, thermal shutdown, and under-voltage lockout.
  • Low Power Loss: The module is designed with efficiency in mind, featuring low on-state resistance and optimized gate charge to minimize power loss during operation.
  • Compact Design: The STK625-520B comes in a SIP (Single Inline Package), which allows for a reduced footprint and easier integration into various system designs.

Applications:

The versatility of the STK625-520B power module makes it suitable for a broad range of applications, including but not limited to:

  • AC Motor Drives
  • Industrial Inverters
  • UPS (Uninterruptible Power Supplies)
  • Welding Machines
  • Renewable Energy Systems (e.g., Solar Inverters)

Product Advantages:

The STK625-520B stands out in the market due to its integration of multiple power devices into a single package, which simplifies the design and reduces assembly time for power systems. Its robust construction and built-in protection features ensure that the module can withstand harsh operating conditions and extend the service life of the end product. With its high efficiency and reliability, the STK625-520B from ON Semiconductor is an excellent choice for designers looking to improve their power systems' performance while reducing overall system costs.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.7802 $98.7802
2+ $95.6941 $191.3882
3+ $92.6067 $277.8201
4+ $89.5206 $358.0824
5+ $80.2598 $401.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess