EN
  • EN
  • DE

NP3100SCT3G

Part No NP3100SCT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 275V 100A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 350V
Voltage - Off State 275V
Voltage - On State 4V
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 76pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083320-NP3100SCT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP3100SCT3G CAD Model

Description

The NP3100SCT3G is a high-performance, robust transient voltage suppressor (TVS) diode, designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation and longevity of the device it is safeguarding.

Key Features

  • High Surge Capability: With its ability to handle large transient power surges, the NP3100SCT3G is an ideal solution for protecting against high energy transients in sensitive circuits.
  • Low Clamping Voltage: This TVS diode offers a low clamping voltage, thereby providing enhanced protection for sensitive components by limiting the voltage overshoot during a transient event.
  • Fast Response Time: The device reacts swiftly to transient overvoltages, ensuring quick and effective protection for the circuitry it is installed in.
  • Reverse Standoff Voltage: It features a reverse standoff voltage of 3.3V, making it suitable for a variety of applications where this voltage level is critical.
  • Low Leakage Current: The NP3100SCT3G has a low leakage current, minimizing power loss and ensuring energy efficiency in standby mode.
  • SC-76 Package: Its small SC-76 package makes it an excellent choice for space-constrained applications, while also providing good thermal characteristics for heat dissipation.

Applications

The ON Semiconductor NP3100SCT3G is widely used across different industries and applications where reliable voltage surge protection is required. Some of the common applications include:

  • Portable Electronics
  • Power Supply Protection
  • Automotive Electronics
  • Industrial Systems
  • Data Line Protection
  • Telecommunication Devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NP3100SCT3G TVS diode is manufactured with rigorous quality control processes and is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Environmental Compliance

The NP3100SCT3G complies with RoHS and is lead-free, reflecting ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly components.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess