EN
  • EN
  • DE

SS22T3

Part No SS22T3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 2A SMB / Surface Mount Schottky Power Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 20V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 500mV at 2A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 400μA at 40V
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -55°C ~ 150°C
Part Number Series SS22
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813818-SS22T3
Ultra Librarian 3D Model Ultra Librarian SS22T3 CAD Model

Description

ON Semiconductor SS22T3 Schottky Barrier Rectifier

The SS22T3 is a high-performance Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its efficiency and reliability in various electronic applications. This rectifier is well-suited for use in low voltage, high frequency inverters, free-wheeling, and polarity protection applications. With its compact surface-mount package, it is an excellent choice for space-constrained applications that require a high-efficiency diode with a low forward voltage drop.

Key Features

  • Low Power Loss: The SS22T3 features a low forward voltage drop, which results in lower power loss during operation, making it an energy-efficient solution for your circuit designs.
  • High Surge Capability: Designed to handle high surge currents without failure, this rectifier can withstand the tough conditions of high transient events.
  • High Frequency Operation: With its fast switching capability, the SS22T3 is optimized for high frequency applications, ensuring minimal signal distortion and efficient performance.
  • Temperature Performance: Capable of operating within a wide temperature range, this device maintains its integrity and performance under varying environmental conditions.
  • Surface-Mount Package: The SS22T3 comes in an SMB package, which is ideal for automated assembly processes and helps in saving valuable board space.
  • RoHS Compliant: This product is compliant with the RoHS directive, making it an environmentally friendly choice for your electronic designs.

Applications

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

The ON Semiconductor SS22T3 Schottky Barrier Rectifier is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing power supplies or integrating reverse battery protection, the SS22T3 offers the performance and durability that modern electronic applications demand.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1868 $57.9080
755+ $0.1533 $115.7415
1,170+ $0.1485 $173.7450
1,610+ $0.1437 $231.3570
2,080+ $0.1390 $289.1200
2,785+ $0.1245 $346.7325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess