EN
  • EN
  • DE
  • IT

SS2003M-TL-E

Part No SS2003M-TL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 2A 6MCPH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Last Time Buy
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 400 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 20 ns
Current - Reverse Leakage @ Vr 1.25 mA @ 15 V
Capacitance @ Vr, F 75pF @ 10V, 1MHz
Mounting Type Surface Mount
Package / Case 6-SMD, Flat Leads
Supplier Device Package 6-MCPH
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number SS20
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 340464-SS2003M-TL-E
Ultra Librarian 3D Model Ultra Librarian SS2003M-TL-E CAD Model

Description

The SS2003M-TL-E, manufactured by ON Semiconductor, is a state-of-the-art Schottky Barrier Diode designed for high-efficiency power management applications. This compact, surface-mount device is engineered to provide low forward voltage drop and high current capability, making it an ideal choice for a variety of electronic circuits.

Key Features

  • Low Power Loss: The SS2003M-TL-E is built to minimize power loss, thanks to its low forward voltage drop, which enhances the overall efficiency of the application it is used in.
  • High Current Capacity: With its ability to handle high currents, this diode is suited for applications that demand robust performance and reliability.
  • Fast Switching Speed: The device provides fast switching capabilities, making it an excellent choice for high-frequency applications.
  • Low Leakage Current: It exhibits a low leakage current characteristic, which is crucial for maintaining the performance and longevity of battery-operated devices.
  • Surface-Mount Package: The compact SOD-323F package allows for efficient use of PCB space, which is particularly valuable in space-constrained applications.
  • RoHS Compliant: Compliance with RoHS standards ensures that the SS2003M-TL-E is free from hazardous substances, making it environmentally friendly and suitable for use in a wide range of markets.

Applications

The SS2003M-TL-E is versatile and can be used across various applications, including:

  • DC-DC Converters
  • Power Supply Management
  • Automotive Circuits
  • Portable Devices
  • Reverse Battery Protection
  • Voltage Clamping
  • Switching Power Supplies

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SS2003M-TL-E is no exception. It is designed to meet the stringent requirements of the electronics industry, providing reliable performance under various conditions. The product is also backed by ON Semiconductor's technical support and expertise, ensuring that customers have the resources they need to integrate the SS2003M-TL-E into their designs successfully.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess