Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1254880-SN74LS164
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74LS164 CAD Model

Description

SN74LS164 Product Overview

The SN74LS164 from ON Semiconductor is a high-performance, 8-bit serial-in, parallel-out shift register that is designed to provide efficient and reliable operation in a wide range of digital applications. This integrated circuit (IC) is part of the 74LS logic family, which is well-known for its low power consumption and high-speed capabilities.

The SN74LS164 features two serial data inputs (A and B), eight parallel outputs (Q0 to Q7), a clock input, and a clear input. The device allows for serial-to-parallel conversion with a synchronous operation, which means that the data is entered on the rising edge of the clock signal. The clear input allows for immediate resetting of all outputs to the low state when a high signal is applied, providing users with a quick and effective way to control their digital systems.

Key Features

  • Logic Type: Serial-In Parallel-Out Shift Register
  • Number of Bits per Element: 8
  • Operating Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C
  • Package / Case: Available in various packages including PDIP, SOP, and SOIC
  • Propagation Delay Time: Fast propagation delay times, suitable for high-speed applications

Applications

The SN74LS164 is ideal for use in a variety of digital systems, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Digital displays
  • Shift registers for data processing
  • Control registers
  • Counters and dividers

With its robust design and proven reliability, the SN74LS164 from ON Semiconductor is a preferred choice for designers and engineers seeking a high-quality shift register that delivers consistent performance. Whether used in consumer electronics, industrial control systems, or communication devices, the SN74LS164 provides the functionality and flexibility needed to handle complex digital tasks with ease.

For detailed information about the SN74LS164, including technical specifications, pin configurations, and application notes, please visit the ON Semiconductor website or consult the product datasheet.

You May Also Be Interested in

NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
Texas Instruments
MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $37.0458
ECAD model for SNJ54121J
Fuji Electric
Low IR Schottky barrier diode
Lowest to $0.3661
ECAD model for YA868C06R
Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7
SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3728 $65.2400
425+ $0.3060 $130.0500
655+ $0.2964 $194.1420
905+ $0.2868 $259.5540
1,170+ $0.2773 $324.4410
1,565+ $0.2486 $389.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,400 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention