Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Nichicon
Series UPW
Package Bulk
Product Status Not For New Designs
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 16 V
Lifetime @ Temp. 3000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 360.75 mA @ 120 Hz
Impedance 117 mOhms
Lead Spacing 0.138" (3.50mm)
Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.453" (11.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Names 493-1784
Standard Package 3,000
Win Source Part Number 967801-UPW1C331MPD
Ultra Librarian 3D Model Ultra Librarian UPW1C331MPD CAD Model

Description

The Nichicon UPW1C331MPD is a radial, can-type aluminum electrolytic capacitor that belongs to the UPW series from Nichicon.

  • Capacitance: 330 µF
  • Voltage Rating: 16 V
  • Tolerance: ±20%
  • Impedance: 117 mOhms
  • Ripple Current: 360.75 mA @ 120 Hz
  • Lifetime: 3000 hours @ 105 °C
  • Polarization: Polarized
  • Application: General Purpose
  • Mounting Type: Through Hole
  • Lead Spacing: 0.138" (3.50mm)

You May Also Be Interested in

Nichicon
CAP ALUM 1200UF 20% 35V RADIAL / 1200 μF 35 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.7789
ECAD model for UPA1V122MHD
Kemet
CAP ALUM 1.2F 20% 25V SCREW / Cap Aluminum Lytic 1.2F 25V 20% (90 X 194mm) Screw Terminal 0.005 Ohm 42300mA 20000h 85°C T/R
Need more? Email Us
ECAD model for ALS70A125QS025
Nichicon
CAP ALUM 6800UF 20% 450V SCREW / Cap Aluminum Lytic 6800uF 450V 20% (76.2 X 145mm) Bracket Mount Screw Terminal 23800mA 5000h 85°C Bulk
Need more? Email Us
ECAD model for LNC2W682MSEH
Panasonic
EEE-FK1V152AM Panasonic Aluminum Electrolytic Capacitors - SMD Al Lytic SMT FK SeriesH-Temp Reflow datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for EEE-FK1V152AM
Panasonic
EEU-FS1C222LB Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 2200uF 10000H 10x25mm datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for EEU-FS1C222LB
Nichicon
CAP ALUM 470UF 20% 16V SMD / Cap Aluminum Lytic 470uF 16V 20% (8 X 10mm) SMD 450mA 5000h 105°C Automotive T/R
Lowest to $0.2400
ECAD model for UUD1C471MNL1GS
Nichicon
CAP ALUM 33UF 20% 25V SMD / ALUMINUM ELECTROLYTIC CAPACITORS
Lowest to $0.1134
ECAD model for UWX1E330MCL1GB
Cornell Dubilier Electronics (CDE)
CAP ALUM 36UF 165V QC TERM / Cap Aluminum Lytic 36uF 165VAC 20% (36.5125 X 69.85mm) Dual Quick Connect 65°C
Need more? Email Us
ECAD model for PSU3665A
Nichicon
CAP ALUM 220UF 20% 50V RADIAL / Cap Aluminum Lytic 220uF 50V 20% (12.5 X 15mm) Radial 5mm 670mA 5000h 105°C Bulk
Lowest to $0.3840
ECAD model for UPM1H221MHD6

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention