Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.67V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 041609-MIC2775-26BM5
Ultra Librarian 3D Model Ultra Librarian MIC2775-26BM5 CAD Model

Description

Product Overview: MIC2775-26BM5 from Microchip Technology

The MIC2775-26BM5 is a high-quality, integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is a microprocessor supervisory circuit that provides a cost-effective solution for monitoring power supplies in microprocessor systems, ensuring reliable operation and system stability.

Key Features

  • Reset Threshold Voltage: The MIC2775-26BM5 has a precise reset threshold voltage of 2.63V, making it ideal for 2.5V to 3.3V systems.
  • Low Quiescent Current: It features a low quiescent current of 3.5µA, which is beneficial for battery-powered applications where power conservation is critical.
  • Manual Reset Input: The inclusion of a manual reset input allows for a system reset to be triggered with an external switch or logic signal, providing additional control and safety.
  • Reset Timeout Delay: The device has a fixed reset timeout delay of 140ms, ensuring the system has sufficient time to stabilize after a reset event.
  • Output Driver: The open-drain reset output driver can be connected to a pull-up resistor to match the logic level of the microprocessor being monitored.

Applications

  • Portable Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Data Storage Equipment
  • Networking Hardware

The MIC2775-26BM5 supervisory IC is presented in a compact SOT-23-5 package, making it suitable for space-constrained applications. Its robust design ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. By monitoring the supply voltage, it provides a high level of protection for digital systems against unpredictable events such as sudden power loss or dips in power supply voltage.

Microchip Technology's commitment to quality means that the MIC2775-26BM5 is manufactured to the highest standards, ensuring reliability and performance for critical system monitoring applications. Whether used in consumer electronics or industrial control systems, this supervisory circuit is an essential component for maintaining system integrity.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU 2.63V WD 8DIP
Need more? Email Us
ECAD model for ADM706RANZ
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6
Need more? Email Us
ECAD model for ADM6710BARJZ-REEL7
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL 8DFN / Supervisor Open Drain or Open Collector 2 Channel 8-DFN (3x2)
Need more? Email Us
ECAD model for LTC2907IDDB#TRPBF
Maxim Integrated
IC MPU/RESET CIRC 2.63V SC70-4
Lowest to $9.8546
ECAD model for MAX6386XS26D3+T
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3701XCBP-308
SII Semiconductor Corporation
IC VOLT DETECTOR 2.9V SOT23-5
Lowest to $0.2441
ECAD model for S-80929CLMC-G6ZT2U
Texas Instruments
IC SUPERVISOR 3 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Lowest to $0.3294
ECAD model for TPS3307-25DG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XBBP-270
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 14TSSOP / Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP
Need more? Email Us
ECAD model for X5045V14I-2.7

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention