The SN74LS00, manufactured by ON Semiconductor, is a fundamental component in the realm of digital electronics. This integrated circuit is part of the 74LS series, which is known for its low-power Schottky technology, providing a perfect blend of speed and energy efficiency. The SN74LS00 features four independent 2-input positive-NAND gates, making it a versatile choice for a wide range of applications.
Key Features
- Logic Type: NAND Gate
- Number of Circuits: Four
- Inputs per Circuit: Two
- Operating Voltage: 4.75V to 5.25V
- Output Current: -8 mA, 8 mA
- Propagation Delay Time: 15 ns
- Operating Temperature: 0°C to 70°C
- Mounting Type: Through Hole or Surface Mount
- Package / Case: PDIP, SOIC, SOP, and others
Applications
The SN74LS00 is designed for use in systems requiring high-speed and low-power consumption. It is commonly used in:
- Logic circuits
- Control systems
- Computing devices
- Signal processing
- Networking equipment
- Consumer electronics
Quality and Reliability
ON Semiconductor is committed to delivering high-quality and reliable components. The SN74LS00 is no exception, and it has been rigorously tested to meet industry standards for performance and durability. Customers can trust this product to perform consistently in their electronic designs.
Environmental Compliance
The SN74LS00 adheres to environmental regulations, including RoHS compliance, ensuring that it meets global standards for environmental safety and sustainability. ON Semiconductor is dedicated to providing environmentally friendly solutions without compromising on quality and performance.
For detailed specifications, datasheets, and technical support, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.