EN
  • EN
  • DE

PIC16F886T-I/SO

Part No PIC16F886T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 14KB Flash 2.5V/3.3V/5V Automotive 28-Pin SOIC W T/R / 28/40/44-Pin, Enhanced Flash-Based 8-Bit CMOS Microcontrollers with nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1238055-PIC16F886T-I/SO
Manufacturer Homepage www.microchip.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Family Name PIC16F886
Introduction Date June 06, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F886T-I/SO CAD Model

Description

Product Overview: PIC16F886T-I/SO

The PIC16F886T-I/SO is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications across various industries. This 8-bit CMOS microcontroller is part of the renowned PIC16F family, known for their ease of use, robust performance, and efficiency in both power and cost.

Key Features

  • Core: The device features a high-performance RISC CPU with only 35 single-word instructions to learn. The simplicity of its instruction set reduces the learning curve for developers and speeds up programming time.
  • Memory: It comes with 368 bytes of RAM, 256 bytes of EEPROM data memory, and 14 KB of flash memory, providing ample space for code and data storage. Flash memory allows for self-programming and is rated for 10,000 write/erase cycles, ensuring longevity and reliability.
  • I/O Ports: The microcontroller includes 25 I/O pins, which are highly flexible and can be configured for various peripheral functions, offering designers the freedom to connect a wide array of sensors, actuators, and other components.
  • Communication: It supports multiple communication protocols such as SPI, I²C, and USART, enabling it to easily communicate with other devices and integrate into larger systems.
  • Analog Features: The PIC16F886T-I/SO has an integrated 10-bit analog-to-digital converter with up to 14 channels, allowing it to interface with analog sensors and perform sophisticated signal processing tasks.
  • Timers: It includes three timers, two of which are 8-bit and one 16-bit, providing precise timing and measurement capabilities for various applications.
  • Operating Conditions: The microcontroller operates within a voltage range of 2.0V to 5.5V and has an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The PIC16F886T-I/SO variant comes in a 28-pin SOIC package, which is ideal for space-constrained applications.

Applications

The versatility of the PIC16F886T-I/SO allows it to be used in a broad spectrum of applications, including but not limited to industrial control systems, automotive applications, consumer electronics, medical devices, and Internet of Things (IoT) devices. Its rich set of features and robust design ensure that it can meet the requirements of even the most demanding embedded systems.

With Microchip's commitment to quality and long-term availability, the PIC16F886T-I/SO is a reliable choice for designers looking to create efficient and cost-effective products without compromising on performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6177 $50.5593
22+ $4.6094 $101.4068
34+ $4.4653 $151.8202
47+ $4.3213 $203.1011
60+ $4.1772 $250.6320
81+ $3.7451 $303.3531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,255 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess