EN
  • EN
  • DE
  • IT

MAX114CAG+T

Part No MAX114CAG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 1MSPS 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 8
Sampling Rate 1M
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture Flash
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Operating Temperature Range 0°C ~ 70°C
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 700983-MAX114CAG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX114
Introduction Date August 01, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX114CAG+T CAD Model

Description

The MAX114CAG+T from Maxim Integrated is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) that offers a remarkable blend of speed and precision for a wide range of applications. This ADC is designed to operate with a single +5V supply, making it an ideal choice for systems that require efficient power management.

Key Features

  • Resolution: The device features a 10-bit resolution, providing fine granularity for analog input signals.
  • Conversion Rate: With a conversion rate of up to 133ksps (kilo-samples per second), the MAX114CAG+T is suited for high-speed data acquisition.
  • Low Power Consumption: It is optimized for low-power operations, which is crucial for battery-powered devices and energy-sensitive applications.
  • Single Supply Operation: The ADC operates from a single +5V supply, simplifying the power supply design.
  • Internal Track/Hold: The inclusion of an internal track/hold function eliminates the need for external components, reducing system complexity and saving board space.
  • Software-Configurable: Users can configure the ADC through software, which allows for easy integration and flexibility in various system designs.
  • Multiple Power-Down Modes: It features multiple power-down modes, enabling significant power savings when the ADC is not in active use.

Applications

The MAX114CAG+T is versatile and can be used in a multitude of applications, including:

  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Medical Instruments
  • Process Control
  • Instrumentation
  • Portable Systems

Package and Reliability

This ADC comes in a 24-pin SSOP (Shrink Small Outline Package) which is known for its compact size and reliability. The MAX114CAG+T is also available in tape and reel form, denoted by the '+T', which facilitates automated assembly processes for high-volume production.

Maxim Integrated's commitment to quality ensures that the MAX114CAG+T ADC meets the stringent requirements of industrial-grade components, providing reliable performance in even the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8122 $59.0610
12+ $9.6916 $116.2992
19+ $9.3890 $178.3910
26+ $9.0864 $236.2464
33+ $8.7838 $289.8654
45+ $7.8748 $354.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess