EN
  • EN
  • DE
  • IT

LTC4053EMSE-4.2#TRPBF

Part No LTC4053EMSE-4.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY USB 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-EP
Win Source Part Number 106115-LTC4053EMSE-4.2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4053EMSE-4.2#TRPBF CAD Model

Description

LTC4053EMSE-4.2#TRPBF - Linear Technology's Standalone Linear Li-Ion Battery Charger

The LTC4053EMSE-4.2#TRPBF is a highly integrated standalone linear battery charger manufactured by Linear Technology, now part of Analog Devices, designed specifically for single-cell lithium-ion batteries. This compact and efficient charging solution is ideal for portable applications, providing a simple and effective way to manage the charging process for lithium-ion cells.

Key Features:

  • Charging Voltage: The LTC4053EMSE-4.2#TRPBF is tailored for charging single-cell Li-Ion batteries to a final float voltage of 4.2V, ensuring the battery is charged to its full capacity without overcharging, which can extend the life of the battery.
  • Programmable Charge Current: The charge current can be set externally with a single resistor, providing design flexibility and the ability to cater to various battery capacities and sizes.
  • Automatic Recharge: The device includes an automatic recharge feature that initiates a new charging cycle if the battery voltage falls below an internal threshold, keeping the battery topped up and ready for use.
  • Charge Current Monitoring: The LTC4053EMSE-4.2#TRPBF allows for charge current monitoring through the CHRG pin, which can be used to provide charge status indication to the user.
  • Thermal Protection: Built-in thermal regulation optimizes the charge rate for the ambient temperature to prevent overheating of the device and the battery during the charging process.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which is advantageous in situations where the input supply voltage is close to the battery voltage.

Applications:

The LTC4053EMSE-4.2#TRPBF is suitable for a wide range of portable electronic applications, such as:

  • Handheld devices
  • Bluetooth headsets
  • Digital cameras
  • MP3 players
  • Smartphones and PDAs
  • Wearable technology

Package and Quality:

Encased in a compact 10-pin MSOP package, the LTC4053EMSE-4.2#TRPBF is designed for space-constrained applications. It also comes with the TRPBF suffix, indicating that the product is lead-free and RoHS compliant, making it suitable for environmentally sensitive applications.

Overall, the LTC4053EMSE-4.2#TRPBF from Linear Technology offers a reliable and easy-to-implement solution for charging Li-Ion batteries, with its comprehensive feature set ensuring safe and efficient charging for a variety of portable devices.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess