EN
  • EN
  • DE

SMBZ1001-1LT1

Part No SMBZ1001-1LT1
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description SMBZ1001-1LT1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 15,000 pcs
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 895859-SMBZ1001-1LT1
Ultra Librarian 3D Model Ultra Librarian SMBZ1001-1LT1 CAD Model

Description

The SMBZ1001-1LT1 from ON Semiconductor is a high-performance Zener diode designed for a wide array of applications requiring voltage regulation and voltage reference solutions. This Zener diode is a popular choice for engineers and designers due to its reliability, precision, and versatility.

Key Features

  • Zener Voltage: The SMBZ1001-1LT1 offers a Zener voltage of 10V, making it suitable for providing a reference voltage in various circuits.
  • Power Dissipation: With a power dissipation of 1W, this component can handle a significant amount of energy without compromising its performance, ensuring stability in your applications.
  • Package: The device is housed in an SMB package, which is known for its small footprint and suitability for high-density circuit board designs.
  • High Surge Capability: It is capable of withstanding surge currents, providing robust protection against voltage transients and spikes that can occur in electrical circuits.
  • Operating Temperature Range: The SMBZ1001-1LT1 operates effectively over a wide temperature range from -55°C to +150°C, ensuring reliable performance in various environmental conditions.

Applications

The ON Semiconductor SMBZ1001-1LT1 Zener diode is ideal for use in a variety of applications, including:

  • Voltage regulation circuits
  • Power supply management
  • Overvoltage protection systems
  • Precision reference voltage generation
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SMBZ1001-1LT1 is no exception. It is manufactured to meet stringent industry standards, ensuring that it performs to specifications under varying conditions and throughout its lifespan. Whether used in critical industrial systems or everyday consumer gadgets, this Zener diode stands as a testament to ON Semiconductor's dedication to excellence in electronic components.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess