EN
  • EN
  • DE

SMBT1568LT1

Part No SMBT1568LT1
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 712211-SMBT1568LT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBT1568LT1 CAD Model

Description

ON Semiconductor SMBT1568LT1 Product Overview

The ON Semiconductor SMBT1568LT1 is a high-performance, surface-mount, NPN bipolar junction transistor (BJT) designed for a versatile range of applications. This compact semiconductor device is ideal for use in switching and amplification circuits, offering a blend of low voltage operation and high current capability. Its robust design and energy-efficient operation make it a popular choice among engineers and designers for inclusion in compact electronic assemblies.

Key Features and Benefits

  • High Current Capability: The SMBT1568LT1 can handle continuous collector currents up to 500 mA, making it suitable for driving moderate loads in a circuit.
  • Low Voltage Operation: With a collector-emitter voltage (VCEO) of 20 V, this transistor can work effectively in low voltage applications, which is essential for battery-operated devices.
  • Power Dissipation: The device has a power dissipation rating of 225 mW, ensuring reliable performance even under conditions of high power operation.
  • High Gain Bandwidth Product: It features a transition frequency (fT) of 100 MHz, which is indicative of the transistor's ability to amplify signals at high frequencies.
  • Surface-Mount Package: The SMBT1568LT1 comes in a compact SOT-23 package, which is highly favored for its small footprint and suitability for automated assembly processes.

Applications

The ON Semiconductor SMBT1568LT1 is versatile and can be used in a variety of applications, including:

  • General-purpose switching and amplification
  • Audio amplifiers and signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • Control systems and DC-DC converters
  • Portable and power management devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the SMBT1568LT1 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of daily operation in a variety of electronic devices. The product is also supported by ON Semiconductor's comprehensive technical resources, including datasheets, application notes, and design support.

In summary, the ON Semiconductor SMBT1568LT1 NPN transistor is a reliable and efficient component that offers a blend of high current capability, low voltage operation, and high-frequency performance, all packaged in a space-saving SOT-23 package. Its versatility makes it an excellent choice for designers looking to optimize their electronic circuits for performance and size.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Infineon Technologies
Lowest to $9.7932
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess