EN
  • EN
  • DE

SMAJ22AT3G

Part No SMAJ22AT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190622-SMAJ22AT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ22AT3G CAD Model

Description

ON Semiconductor SMAJ22AT3G TVS Diode

The ON Semiconductor SMAJ22AT3G is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This high-quality TVS diode is an ideal solution for safeguarding voltage-sensitive components which can be affected by transient voltage spikes, offering a clamping voltage that is well-suited for a variety of applications.

Constructed in a compact SMA package, the SMAJ22AT3G is designed to absorb high transient voltages with its 400W peak pulse power capability for a 10/1000μs waveform. This makes it an excellent choice for protecting integrated circuits and other sensitive components in electronic systems. Its stand-off voltage is rated at 22V, and it can effectively shunt excess transient voltage to the ground, thereby preventing damage to the circuit components it is designed to protect.

Key features of the SMAJ22AT3G include its low leakage current, which ensures minimal power loss during normal operation, and its fast response time, which is critical for reacting to transient events. This TVS diode also boasts a low clamping voltage, which is essential for maintaining the integrity of the protected circuit while under stress from electrical transients.

The SMAJ22AT3G is designed to meet the rigorous standards of IEC 61000-4-2 and IEC 61000-4-4, providing confidence in its ability to withstand electrostatic discharge (ESD) and electrical fast transients (EFT). Its robust construction also means it is capable of withstanding multiple high-energy pulses without degradation, ensuring long-term reliability and performance.

With its bidirectional design, the SMAJ22AT3G provides symmetrical protection which is particularly useful in AC line protection or when the polarity of the transient could be either positive or negative. This feature simplifies circuit design and reduces the number of components required for effective transient protection.

Whether used in consumer electronics, telecommunications, or industrial applications, the ON Semiconductor SMAJ22AT3G is a versatile and reliable choice for engineers looking to enhance the durability and reliability of their electronic designs against voltage transients.

You May Also Be Interested in

Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess