EN
  • EN
  • DE

ADS7864Y/2K

Part No ADS7864Y/2K
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 500kHz, 12-Bit, 6-Channel Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER | IC ADC 12BIT SAR 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 12
Sampling Rate (Per Second) 500k
Number of Inputs 6
Input Type Differential
Data Interface SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Selectable Address, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Style SMD
Family Part Number ADS7864
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 758800-ADS7864Y/2K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7864Y/2K CAD Model

Description

Texas Instruments ADS7864Y/2K Analog-to-Digital Converter

The Texas Instruments ADS7864Y/2K is a high-performance, dual-channel, simultaneous-sampling analog-to-digital converter (ADC) that offers a compelling solution for a wide range of data acquisition applications. This precision ADC is designed to operate with a single 5V power supply, making it suitable for many industrial, medical, and consumer electronics where accurate and reliable signal conversion is essential.

Key Features:

  • Resolution: The ADS7864Y/2K features a 12-bit resolution which provides fine granularity in signal conversion, ensuring detailed and accurate digital representation of the analog input signal.
  • Sampling Rate: With a high-speed sampling rate of up to 2 MSPS (million samples per second), this ADC is capable of capturing rapid signal changes, making it ideal for high-speed systems.
  • Dual Simultaneous Sampling: The dual-channel configuration allows for simultaneous sampling of two analog signals, which is critical for applications requiring synchronized data acquisition from multiple sources.
  • Interface: It includes a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing flexibility and ease of integration with a variety of microcontrollers and digital systems.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for battery-powered and energy-efficient applications.
  • Input Range: The input range is flexible, accommodating ±10V input signals when operating in bipolar mode, and 0V to 4.096V in unipolar mode.
  • Package: Available in a compact 48-pin TQFP (Thin Quad Flat Package), the ADS7864Y/2K is designed for space-constrained applications.

Applications:

The ADS7864Y/2K is versatile and can be used in various applications such as:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Industrial Process Controls
  • Motor Control
  • Instrumentation
  • Portable Instrumentation

With its combination of high-speed, precision, and dual-channel simultaneous sampling, the Texas Instruments ADS7864Y/2K ADC is an excellent choice for designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5985 $62.3940
8+ $12.7988 $102.3904
13+ $12.3988 $161.1844
17+ $11.9989 $203.9813
22+ $11.5989 $255.1758
29+ $10.3990 $301.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess