EN
  • EN
  • DE
  • IT

SN65240PWG4

Part No SN65240PWG4
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC USB TRANSIENT SUPP 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Mixed Technology
Mfr Texas Instruments
Package Tube
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number SN65240
Standard Package 150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1294370-SN65240PWG4
Ultra Librarian 3D Model Ultra Librarian SN65240PWG4 CAD Model

Description

The SN65240PWG4 is a robust transient voltage suppressor from Texas Instruments, designed to protect sensitive electronics from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events. This device is a crucial component for safeguarding high-speed data lines and I/O ports in a variety of applications, including computing, networking, and telecommunications equipment.

Key Features

  • Transient Protection: The SN65240PWG4 offers excellent transient voltage suppression capabilities, ensuring that your electronic devices are shielded from abrupt voltage spikes.
  • Low Capacitance: With its low loading capacitance, this component is ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • Wide Operating Voltage Range: The device operates effectively over a broad voltage range, making it versatile for various applications.
  • High Surge Capability: Thanks to its high surge capability, the SN65240PWG4 can withstand significant surge events, providing reliable protection against severe electrical threats.
  • Robust Packaging: Housed in a PWG4 package, this transient voltage suppressor is designed for surface mounting, which facilitates easy integration into your PCB design.

Applications

The SN65240PWG4 is a highly adaptable device suited for an array of applications, including:

  • USB 1.1 and 2.0 Power and Data Line Protection
  • Microcontroller Input Protection
  • Portable Electronics
  • Video Line Protection
  • Network Cards
  • Telecommunication Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65240PWG4 is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards, providing peace of mind for designers and manufacturers alike.

Whether you're working on consumer electronics, industrial systems, or sensitive communication infrastructure, the SN65240PWG4 from Texas Instruments is an excellent choice for safeguarding your circuitry from the unpredictable nature of transient voltages.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9456 $50.5856
55+ $1.8224 $100.2320
86+ $1.7609 $151.4374
123+ $1.6377 $201.4371
159+ $1.5762 $250.6158
199+ $1.5146 $301.4054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess