Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 5.3A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 50mOhm at 5.3A, 10V
Vgs(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 23nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 690pF at 15V
Power Dissipation (Maximum) 2.5W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804641-Si9435DY
Ultra Librarian 3D Model Ultra Librarian Si9435DY CAD Model

Description

ON Semiconductor Si9435DY MOSFET

The Si9435DY from ON Semiconductor is a P-Channel MOSFET that offers a compact and efficient solution for a wide range of power management applications. This device is designed to deliver high performance with low on-resistance and fast switching speeds, making it an ideal choice for designers looking to enhance the efficiency of their electronic circuits.

Key Features:

  • High-Performance P-Channel MOSFET: The Si9435DY is built to provide robust and reliable performance, ensuring efficient power regulation in your designs.
  • Low On-Resistance (R<sub>DS(on)): With a low on-resistance, this MOSFET minimizes power losses, which is essential for improving the overall efficiency of the application it is used in.
  • Fast Switching Speed: The fast switching capability of the Si9435DY ensures that it can handle high-speed operations, which is crucial for modern power electronic systems.
  • High Power and Current Handling: This device is capable of handling significant power levels and currents, making it suitable for high-power applications.
  • SO-8 Package: The Si9435DY comes in a small-outline package, which is ideal for space-constrained applications while still offering excellent thermal performance.

Applications:

The versatility of the Si9435DY makes it an excellent choice for a variety of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • Other switching applications

With its combination of high performance, efficiency, and reliability, the Si9435DY from ON Semiconductor stands out as a superior choice for engineers and designers looking to optimize their power management solutions. Whether for consumer electronics, automotive systems, or industrial equipment, this MOSFET is engineered to meet the demands of a variety of challenging environments.

For detailed specifications and application support, ON Semiconductor provides extensive documentation and technical support to assist with the integration of the Si9435DY into your designs.

You May Also Be Interested in

Microsemi Corporation
N-CHANNEL MOSFET | MOSFET N-CH 100V 18LCC
Need more? Email Us
ECAD model for 2N6796U
Rohm Semiconductor
Lowest to $0.1655
ECAD model for RTQ035N03GJ TL
Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 40V 75A TO-262
Lowest to $18.5192
ECAD model for IRL1404ZL
STMicroelectronics
N-channel 600V-0.37ohm-10A-TO-220-TO-220FP- IPAK-DPAK Second generation MDmesh Power MOSFET | MOSFET N-CH 600V 10A TO-220FP
Need more? Email Us
ECAD model for STF11NM60N
Rohm Semiconductor
Need more? Email Us
ECAD model for RU201-MC-TR
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 93A DPAK
Lowest to $32.8422
ECAD model for IRFR3711Z
Rohm Semiconductor
Need more? Email Us
ECAD model for RTM002P02FS
ON Semiconductor
800V N-Channel MOSFET | MOSFET N-CH 800V 10A TO-3P
Lowest to $2.5600
ECAD model for FQA10N80C
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH WPAK
Need more? Email Us
ECAD model for HAT2287WP-EL-E

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3152 $56.7360
435+ $0.2586 $112.4910
675+ $0.2505 $169.0875
925+ $0.2425 $224.3125
1,195+ $0.2344 $280.1080
1,600+ $0.2101 $336.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,600 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention