EN
  • EN
  • DE

SC14051BDR2G

Part No SC14051BDR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC PLL CLOCK DRIVER / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number SC140
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1025352-SC14051BDR2G
Ultra Librarian 3D Model Ultra Librarian SC14051BDR2G CAD Model

Description

Product Overview: SC14051BDR2G by ON Semiconductor

The SC14051BDR2G is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is an exceptional choice for a wide array of applications that require precise voltage regulation and signal conditioning.

Key Features

  • Voltage Regulation: The SC14051BDR2G ensures stable voltage supply to sensitive electronic components, maintaining consistent performance even under fluctuating power conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, making it ideal for battery-operated devices.
  • Compact Size: The small form factor of the SC14051BDR2G is perfect for space-constrained applications, allowing for more compact and streamlined product designs.
  • Robust Temperature Performance: With an operating temperature range that accommodates various environments, this IC remains reliable across different temperature conditions.
  • Signal Conditioning: The SC14051BDR2G provides excellent signal conditioning capabilities, ensuring clear and accurate transmission of data within electronic systems.

Applications

The versatility of the SC14051BDR2G makes it suitable for a diverse set of applications, including:

  • Automotive systems
  • Telecommunication equipment
  • Consumer electronics
  • Industrial controls
  • Portable devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SC14051BDR2G is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and longevity for the end-user.

Environmental Considerations

The SC14051BDR2G is designed with environmental responsibility in mind. ON Semiconductor adheres to stringent environmental regulations, ensuring that their products, including the SC14051BDR2G, are compliant with RoHS directives and other global environmental initiatives.

In conclusion, the SC14051BDR2G by ON Semiconductor is a sophisticated and reliable component that offers precise voltage regulation, low power consumption, and high-performance signal conditioning. Its compact size and robust performance make it an excellent choice for designers looking to enhance the efficiency and reliability of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess