EN
  • EN
  • DE

SBT150-04J

Part No SBT150-04J
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V TO220ML
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 550mV @ 6A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 20V
Operating Temperature - Junction -55°C to 150°C
Mounting Through Hole
Case / Package TO-220ML
Win Source Part Number 211506-SBT150-04J
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBT150-04J CAD Model

Description

ON Semiconductor SBT150-04J Schottky Barrier Rectifier

The ON Semiconductor SBT150-04J is a high-performance Schottky barrier rectifier designed for applications requiring low forward voltage drop and high surge current capabilities. This rectifier is well-suited for use in power supplies, converters, free-wheeling diodes, and reverse battery protection circuits, providing designers with a reliable and efficient solution for their power management challenges.

Key Features:

  • High Current Capability: The SBT150-04J supports a high average rectified forward current of 150A, making it capable of handling significant power levels.
  • Low Forward Voltage Drop: With a forward voltage drop of just 0.40V, this rectifier ensures high efficiency in power conversion, leading to energy savings and reduced heat generation.
  • High Surge Current: It can withstand surge currents up to 1,500A, providing excellent robustness against transient events and enhancing the reliability of the end application.
  • Wide Operating Temperature Range: The device operates effectively over a temperature range of -65°C to 175°C, making it suitable for use in harsh environments.
  • Package: The SBT150-04J comes in a TO-220AB package, which is known for its thermal efficiency and ease of mounting on printed circuit boards.

Applications:

The versatility of the SBT150-04J allows it to be integrated into a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Automotive applications
  • Power inverters
  • Battery chargers

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SBT150-04J is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can be used in critical applications without concern for premature failure. With its robust construction and proven design, the SBT150-04J from ON Semiconductor is an excellent choice for engineers looking for a reliable Schottky barrier rectifier.

You May Also Be Interested in

SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess