EN
  • EN
  • DE

SBRB81545CTT4G

Part No SBRB81545CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Series SWITCHMODE™
Package Tape & Reel (TR)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 840 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 45 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number SBRB81
Standard Package 800
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282996-SBRB81545CTT4G
Ultra Librarian 3D Model Ultra Librarian SBRB81545CTT4G CAD Model

Description

The ON Semiconductor SBRB81545CTT4G is a state-of-the-art power rectifier designed to provide efficient and reliable performance in a variety of applications. This advanced component is part of ON Semiconductor's Super Barrier Rectifier (SBR) series, which is known for its high surge capability, low power loss, and superior thermal performance.

Key Features

  • High Surge Capability: The SBRB81545CTT4G is capable of withstanding high surge currents, making it ideal for applications that experience frequent power surges or spikes.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures minimal power loss during operation, which improves efficiency and reduces heating.
  • High Temperature Operation: Designed to operate effectively at high temperatures, the SBRB81545CTT4G maintains performance stability even under thermal stress.
  • Super Barrier Rectifier Technology: The SBR technology provides a superior alternative to traditional Schottky diodes by offering lower leakage current and enhanced ruggedness.

Applications

The SBRB81545CTT4G is versatile and can be used in a wide range of applications, including:

  • Power Supply Units (PSUs)
  • Automotive Charging Systems
  • Lighting Systems
  • DC-DC Converters
  • Freewheeling Diodes
  • Reverse Battery Protection

Product Specifications

Parameter Value
Package / Case TO-263
Rectifier Type Super Barrier Rectifier
Maximum Average Forward Current 15 A
Peak Reverse Voltage 45 V
Operating Temperature -55°C to +150°C

With its robust design and superior electrical characteristics, the ON Semiconductor SBRB81545CTT4G is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess