EN
  • EN
  • DE

TMS320VC5407PGE

Part No TMS320VC5407PGE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processors | IC FIXED-POINT DSP 144-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, UART
Clock Rate 120MHz
Non-Volatile Memory ROM (256 kB)
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating 0°C ~ 100°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number TMS320VC5407
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1271351-TMS320VC5407PGE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5407PGE CAD Model

Description

The TMS320VC5407PGE is a highly integrated, high-performance digital signal processor (DSP) developed by Texas Instruments (TI). This product is part of the TMS320C54x DSP family, which is renowned for its efficient processing capabilities and is widely used in various applications such as telecommunications, audio processing, industrial control, and more.

The TMS320VC5407PGE is built on a modified Harvard architecture that allows separate program and data buses, enabling simultaneous data read/write and instruction fetch operations. This DSP operates at a frequency of up to 160 MHz, providing the computational power necessary for complex algorithms and signal processing tasks.

Key Features:

  • High-Performance DSP Core: With a 160 MHz clock speed, this DSP can execute up to 160 million instructions per second (MIPS), making it suitable for demanding signal processing applications.
  • Memory: It comes with integrated memory, including 16 KB of RAM and 16 KB of ROM, facilitating efficient data handling and storage without the need for external memory components.
  • Peripheral Integration: The TMS320VC5407PGE includes a variety of peripherals such as a multichannel buffered serial port, host port interface, and timers, which help to reduce system costs and complexity.
  • Low Power Consumption: Designed for power-sensitive applications, it offers multiple power-saving modes, including idle and standby modes, to minimize power usage.
  • Package: The device is available in a 144-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Applications:

  • Telecommunications: Modems, base stations, and wireless communications.
  • Audio Processing: Professional audio equipment, speech recognition, and audio codecs.
  • Industrial Control: Motor control, robotics, and process control systems.
  • Medical Instruments: Imaging systems and diagnostic equipment.

Overall, the Texas Instruments TMS320VC5407PGE DSP is a versatile and powerful component that offers a balance between performance and power efficiency, making it an ideal choice for a wide range of signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess