EN
  • EN
  • DE

CDCE913QPWRQ1

Part No CDCE913QPWRQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SS CLOCK DRIVER 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Spread Spectrum Clock Driver
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 230MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 1.7V ~ 1.9V, 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number CDCE913
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577925-CDCE913QPWRQ1
Ultra Librarian 3D Model Ultra Librarian CDCE913QPWRQ1 CAD Model

Description

Product Overview: CDCE913QPWRQ1 from Texas Instruments

The CDCE913QPWRQ1 is a high-performance, programmable clock synthesizer from Texas Instruments, designed to meet the stringent requirements of automotive and industrial applications. This device is part of TI's automotive-qualified product offerings and is ideal for systems that demand reliable, flexible clock generation with minimal jitter and phase noise.

The CDCE913QPWRQ1 is capable of producing a high-quality, stable clock output from a single reference clock input. With its integrated Phase-Locked Loop (PLL) technology, it can generate multiple output frequencies, which can be tailored to the specific needs of the application. This makes it an excellent choice for complex systems requiring a variety of clock signals, such as automotive infotainment, telematics, and Advanced Driver Assistance Systems (ADAS).

This device comes in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and offers excellent thermal performance. The package is designed to withstand the harsh conditions of automotive environments, ensuring robust operation over a wide temperature range.

Key Features:

  • Programmable Clock Outputs: The CDCE913QPWRQ1 offers configurable output frequencies, allowing designers to optimize the clock signals for their specific application requirements.
  • Low Jitter and Phase Noise: With its advanced PLL circuitry, the device ensures low jitter and phase noise, contributing to high system performance and signal integrity.
  • Wide Operating Temperature Range: Designed for automotive applications, it operates reliably across a broad temperature range, typically from -40°C to +85°C.
  • Power Supply: The device supports a 3.3V power supply, making it compatible with a variety of automotive power systems.
  • EEPROM Support: It includes integrated EEPROM which allows device configurations to be saved and recalled upon power-up, simplifying system design and reducing initialization time.

The CDCE913QPWRQ1 is not only a testament to Texas Instruments' commitment to quality and performance but also to their dedication to meeting the rigorous demands of the automotive sector. With its programmability, durability, and precision, this clock synthesizer stands out as a versatile solution for designers looking to enhance their automotive systems.

For more detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4788 $52.1820
36+ $2.8544 $102.7584
55+ $2.7652 $152.0860
75+ $2.6760 $200.7000
97+ $2.5868 $250.9196
130+ $2.3192 $301.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess