EN
  • EN
  • DE

CAT28F010LI12

Part No CAT28F010LI12
Manufacturer ON Semiconductor
Catalog Flash
Description IC FLASH 1MBIT 120NS 32DIP / Flash Parallel 5V 1M-bit 128K x 8 120ns 32-Pin PDIP Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 120ns
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 32-DIP (0.600", 15.24mm)
Manufacturer Package 32-PDIP
Win Source Part Number 771175-CAT28F010LI12
Popularity Medium
Supply and Demand Status Limited
Family Name CAT28F010
Introduction Date July 22, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT28F010LI12 CAD Model

Description

ON Semiconductor CAT28F010LI12 Overview

The CAT28F010LI12 is a high-performance Flash memory chip from ON Semiconductor, renowned for its reliability and versatility. This integrated circuit is designed to meet the rigorous demands of modern electronic applications, providing a non-volatile storage solution that retains data even when the power is turned off. With a 1 Megabit (128k x 8) capacity, this device is perfect for applications that require ample data storage without compromising on space or power efficiency.

Key Features

  • High-density Storage: The CAT28F010LI12 offers a substantial 1 Megabit of memory, organized as 128k words of 8 bits each, enabling it to store a large amount of data in a compact footprint.
  • Low-power Consumption: This device is optimized for low-power operations, making it ideal for battery-powered and portable devices where energy efficiency is critical.
  • Fast Access Times: With access times as low as 120 ns, the CAT28F010LI12 ensures swift data retrieval, contributing to the overall performance of the system it is integrated into.
  • Extended Temperature Range: The chip is designed to operate over an extended temperature range, ensuring reliability and performance even under harsh environmental conditions.
  • Industry-standard Packaging: Packaged in a 32-lead PLCC (Plastic Leaded Chip Carrier), the CAT28F010LI12 is compatible with standard board layouts, simplifying the design and manufacturing processes.
  • Easy Integration: With its JEDEC standard pinout, the device can be easily integrated into a wide range of applications without the need for significant board modifications.

Applications

The CAT28F010LI12 is suitable for a diverse array of applications, including but not limited to:

  • Embedded control systems
  • Telecommunication equipment
  • Automotive electronics
  • Portable devices
  • Medical instrumentation

ON Semiconductor's commitment to quality ensures that the CAT28F010LI12 Flash memory chip is a reliable and durable choice for designers and engineers looking to enhance their electronic systems. Whether you're developing sophisticated industrial machinery or cutting-edge consumer electronics, this memory solution can provide the data storage capabilities you need without compromising on performance or power efficiency.

You May Also Be Interested in

Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess