EN
  • EN
  • DE

SBE001

Part No SBE001
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 2A 6CPH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 550mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 100μA @ 15V
Capacitance @ Vr, F 70pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package 6-CPH
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 064045-SBE001
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBE001 CAD Model

Description

The SBE001 from ON Semiconductor stands as a testament to the company's commitment to innovation and excellence in the semiconductor industry. This product is a high-performance, precision component designed for a variety of applications that demand reliability, efficiency, and accuracy.

Key Features

  • High Accuracy: The SBE001 boasts precise electrical characteristics, ensuring dependable performance in critical applications.
  • Low Power Consumption: With energy efficiency in mind, this component is optimized for low power usage, making it ideal for battery-powered devices.
  • Durability: Built to withstand challenging conditions, the SBE001 is durable and capable of operating under a wide range of temperatures and environmental stresses.
  • Compact Design: The small footprint of the SBE001 makes it suitable for space-constrained applications, without compromising on functionality.

Applications

The versatility of the SBE001 allows it to be integrated into various sectors, including but not limited to:

  • Automotive systems, where precision and reliability are paramount.
  • Industrial automation, for process control and machine-to-machine communication.
  • Consumer electronics, enhancing the user experience through improved device performance.
  • Medical devices, where accuracy can be life-critical.

Technical Specifications

The SBE001 is designed to meet stringent technical requirements, with specifications that ensure it can be deployed in a wide array of products. Key specifications include:

  • Operating Temperature Range
  • Electrical Characteristics (such as voltage, current, and power ratings)
  • Package Type/Size
  • Compliance with industry standards

Quality and Reliability

ON Semiconductor is known for its rigorous testing and quality control measures. The SBE001 is no exception, undergoing extensive testing to guarantee that it meets the company's high standards for quality and reliability. Customers can trust this component to perform consistently over its intended lifespan, even in the most demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4394 $58.5456
58+ $2.0016 $116.0928
90+ $1.9392 $174.5280
124+ $1.8769 $232.7356
160+ $1.8134 $290.1440
214+ $1.6262 $348.0068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess