EN
  • EN
  • DE

SBAT54SLT1G

Part No SBAT54SLT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Dual Series Schottky Barrier Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series Automotive
Packaging Reel - TR
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Maximum) @ If 800mV @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Operating Temperature - Junction -55°C ~ 150°C
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3 (TO-236)
Win Source Part Number 1246534-SBAT54SLT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name SBAT54SL
Introduction Date October 21, 1997
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SBAT54SLT1G CAD Model

Description

ON Semiconductor SBAT54SLT1G - Schottky Barrier Diode

The ON Semiconductor SBAT54SLT1G is a high-performance Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode is well-suited for a range of electronic circuits, including high-frequency inverters, power management systems, and polarity protection devices. With its compact SOT-23 package, the SBAT54SLT1G is ideal for space-constrained applications, offering designers a combination of efficiency and reliability.

Key Features:

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which helps to minimize power loss and improve efficiency in your circuit designs.
  • Fast Switching Speed: With its fast switching capability, the SBAT54SLT1G is excellent for high-speed switching applications, ensuring minimal signal delay.
  • Low Capacitance: The diode's low capacitance is beneficial for high-frequency applications as it reduces signal distortion and improves overall performance.
  • Surface Mount Package: The SOT-23 package allows for efficient PCB space utilization and is suitable for automated assembly processes.
  • High Reliability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, the SBAT54SLT1G is built to meet high-quality standards, ensuring long-term reliability for your products.
  • Lead-Free and RoHS Compliant: The diode is lead-free and RoHS compliant, making it an environmentally friendly choice for your electronic designs.

Applications:

  • DC/DC Converters
  • Power Supply Management
  • Reverse Polarity Protection
  • High-Frequency Rectification
  • Switching Power Supplies

The SBAT54SLT1G's combination of low forward voltage, fast switching speed, and low capacitance makes it a versatile component for a multitude of applications. Whether you are designing power supplies, or looking for a reliable component for high-speed digital circuits, the SBAT54SLT1G from ON Semiconductor is an excellent choice that promises performance and efficiency.

You May Also Be Interested in

STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
750+ $0.0668 $50.1000
1,600+ $0.0626 $100.1600
2,480+ $0.0605 $150.0400
3,560+ $0.0562 $200.0720
4,625+ $0.0541 $250.2125
5,770+ $0.0520 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess