EN
  • EN
  • DE

SB25W05T

Part No SB25W05T
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188562-SB25W05T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB25W05T CAD Model

Description

The SB25W05T is a high-performance integrated circuit from ON Semiconductor, designed for a range of applications requiring efficient power management and distribution. This robust product is characterized by its compact size and high reliability, making it an ideal choice for designers looking to optimize their power systems in various electronic devices.

Key Features

  • High Current Capability: The SB25W05T is capable of handling high current loads, which is essential for applications that demand a significant amount of power.
  • Low Power Loss: Engineered to minimize power loss, this component ensures that the system operates efficiently, thus conserving energy and reducing heat generation.
  • Wide Operating Temperature Range: This device can operate over a broad temperature range, making it suitable for use in environments with varying thermal conditions.
  • Robust Design: The SB25W05T is built to withstand harsh conditions, ensuring longevity and reliability in the field.

Applications

The versatility of the SB25W05T allows it to be integrated into a variety of electronic systems. Some of the common applications include:

  • Power supply modules
  • DC-DC converters
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure

Technical Specifications

Parameter Value
Package Type Surface-Mount
Operating Temperature -40°C to +85°C
Current Rating 25A
Voltage Rating 50V

Quality and Compliance

ON Semiconductor is committed to delivering high-quality products that meet rigorous industry standards. The SB25W05T is no exception, as it complies with the necessary regulations and certifications, ensuring that it meets the highest quality and environmental standards.

Conclusion

In summary, the ON Semiconductor SB25W05T is a powerful and reliable component that offers exceptional performance for power management applications. Its high current capability, efficiency, and rugged design make it an excellent choice for engineers and designers looking to enhance their power systems.

You May Also Be Interested in

ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess