EN
  • EN
  • DE

SB01-05CP

Part No SB01-05CP
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188519-SB01-05CP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB01-05CP CAD Model

Description

Product Overview: SB01-05CP Schottky Barrier Diode

The SB01-05CP from ON Semiconductor is a high-performance Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode is housed in a compact SOD-123 package, making it suitable for high-density circuit designs.

Key Features

  • Low Forward Voltage Drop: The SB01-05CP provides a low forward voltage drop, which enhances power efficiency by minimizing power dissipation during operation.
  • High Current Capability: With a forward continuous current rating of 1 A, this diode can handle significant current, making it ideal for power supply and converter circuits.
  • Fast Switching Speed: The fast switching characteristics of the SB01-05CP make it an excellent choice for high-frequency applications where rapid transitions are crucial.
  • Low Reverse Leakage Current: It has a low reverse leakage current that contributes to energy savings, especially in battery-powered devices where power conservation is vital.
  • Guard Ring Die Construction: The guard ring design provides enhanced reliability and stability by protecting against voltage spikes and transients.

Applications

The SB01-05CP is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Specifications

Parameter Value Package SOD-123 Forward Current (If) 1 A Reverse Voltage (Vr) 40 V Forward Voltage Drop (Vf) 0.5 V @ 1 A Reverse Leakage Current (Ir) 500 µA @ 40 V

ON Semiconductor's SB01-05CP is engineered for reliability and performance, making it an ideal choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess