EN
  • EN
  • DE

SB2003M-TL-W

Part No SB2003M-TL-W
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 2A 6MCPH / Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 500mV at 2A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage at Vr 30μA at 15V
Capacitance at Vr, F 75pF at 10V, 1MHz
Mounting Style SMD
Manufacturer Package 6-SMD, Flat Leads
Supplier Device Package 6-MCPH
Operating Temperature - Junction -55°C ~ 125°C
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808198-SB2003M-TL-W
Ultra Librarian 3D Model Ultra Librarian SB2003M-TL-W CAD Model

Description

The SB2003M-TL-W is a high-performance Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is specifically engineered to offer low forward voltage drop and high current capability, which makes it an excellent choice for a wide range of applications, including power supply, converters, and high-frequency circuits.

Key Features

  • Low Forward Voltage Drop: The SB2003M-TL-W is characterized by its low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Current Capability: With its ability to handle high currents, this diode is suitable for applications requiring robust current flow without performance degradation.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SB2003M-TL-W diode offers excellent reliability, making it a dependable component for critical applications.
  • Low Power Loss: The efficient design of this diode ensures low power loss, contributing to the overall energy efficiency of the electronic systems in which it is used.
  • Surface Mount Package: The SB2003M-TL-W comes in a surface-mount package, which allows for a compact design and is ideal for automated assembly processes.

Applications

The SB2003M-TL-W is versatile and can be used in various electronic devices and systems. Its primary applications include:

  • Power Management Systems
  • DC-DC Converters
  • AC-DC Power Supplies
  • Automotive Applications
  • High-Frequency Inverters
  • Free-Wheeling Diodes

Technical Specifications

  • Package: SOT-23
  • Maximum Forward Voltage: 0.55V at 2A
  • Maximum Reverse Current: 200µA at 30V
  • Operating Temperature Range: -55°C to +150°C

With its balance of efficiency, reliability, and compact form factor, the SB2003M-TL-W Schottky Barrier Diode from ON Semiconductor is an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1510 $50.5850
810+ $0.1239 $100.3590
1,250+ $0.1200 $150.0000
1,725+ $0.1162 $200.4450
2,230+ $0.1123 $250.4290
2,980+ $0.1007 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,130 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess