EN
  • EN
  • DE

MAX9718HEBL+T

Part No MAX9718HEBL+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC INTEGRATED CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Supplier Device Package 9-WLP
Package / Case 9-WFBGA, WLBGA
Base Product Number MAX971
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 707516-MAX9718HEBL+T
Ultra Librarian 3D Model Ultra Librarian MAX9718HEBL+T CAD Model

Description

The MAX9718HEBL+T is a high-performance, mono, 1.4W audio power amplifier from Maxim Integrated, designed to deliver rich sound quality for portable applications. This compact, efficient amplifier is ideal for a wide range of products, including mobile phones, tablets, laptops, and portable media players.

Key Features

  • Output Power: Capable of delivering 1.4W of continuous output power into a 8Ω load with less than 1% THD+N (Total Harmonic Distortion plus Noise) when powered by a 5V supply.
  • Low Voltage Operation: Operates from a single 2.7V to 5.5V supply, making it suitable for battery-operated devices.
  • High Efficiency: Features a Class AB output stage that provides a low quiescent current and high efficiency, which is critical for extending battery life in portable applications.
  • Click-and-Pop Suppression: Minimizes audible clicks and pops during device startup and shutdown, ensuring a smooth user experience.
  • Thermal Protection: Built-in thermal overload protection safeguards the device from damage due to overheating.
  • Space-Saving Package: Available in a tiny 9-bump UCSP (Ultra Chip-Scale Package) that is just 1mm x 1mm in size, saving valuable board space.

Applications

The MAX9718HEBL+T is versatile and can be used in a variety of applications where space is at a premium and high-quality audio amplification is required. Its low power consumption and high efficiency make it an excellent choice for:

  • Portable Electronics
  • Mobile Phones
  • Tablets and Laptops
  • Portable Media Players
  • Handheld Gaming Devices

Technical Specifications

Parameter Value
Output Power 1.4W into 8Ω
Supply Voltage 2.7V to 5.5V
THD+N < 1% at 1.4W
Package 9-bump UCSP

With its robust feature set and Maxim Integrated's reputation for quality, the MAX9718HEBL+T stands out as a superior audio amplification solution for designers looking to enhance the audio experience in their portable devices.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess