EN
  • EN
  • DE

MC74HC174AFL1

Part No MC74HC174AFL1
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16SOEIAJ / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr onsemi
Series 74HC
Package Bulk
Function Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 35 MHz
Max Propagation Delay @ V, Max CL 19ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOEIAJ
Package / Case 16-SOIC (0.209", 5.30mm Width)
Base Product Number 74HC174
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC74HC174AFL1,2156-MC74HC174AFL1
Standard Package 1
Win Source Part Number 1077787-MC74HC174AFL1
Ultra Librarian 3D Model Ultra Librarian MC74HC174AFL1 CAD Model

Description

Product Overview: MC74HC174AFL1 from ON Semiconductor

The MC74HC174AFL1 is a high-performance, integrated circuit device manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is part of the HC74 series and is designed to offer both robustness and versatility, making it an ideal choice for a wide range of digital applications.

Key Features

  • Hex D-Type Flip-Flop: The MC74HC174AFL1 features six D-type flip-flops with clear inputs in a single package, providing users with multiple synchronous storage elements for digital systems.
  • High-Speed Performance: This device operates at high speeds, with a typical clock toggle frequency of 50 MHz, ensuring swift and efficient performance for high-speed logic systems.
  • Low Power Consumption: As part of the HC74 series, this integrated circuit is designed for low power consumption without compromising on speed, making it suitable for power-sensitive applications.
  • Wide Operating Voltage Range: It supports a wide operating voltage range from 2V to 6V, providing flexibility in various system designs and ensuring compatibility with TTL levels.
  • Output Drive Capability: The MC74HC174AFL1 offers a high output drive capability, with 5.2 mA output drive at 5V, catering to applications that require a higher current driving capacity.
  • Standard Pin Configuration: The device comes in a standard pin configuration, which simplifies the PCB design process and makes it easy to integrate into existing and new designs.

Applications

The MC74HC174AFL1 is versatile and can be used in various applications, including:

  • Register and counter implementations
  • Memory storage devices
  • Control systems
  • Logic state storage
  • Industrial electronics
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC74HC174AFL1 is no exception. It is constructed with the highest standards of quality and reliability, ensuring that it meets the rigorous demands of industrial and consumer applications. With ON Semiconductor's reputation for excellence, users can trust the MC74HC174AFL1 to perform reliably in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess