EN
  • EN
  • DE

SB160-09R

Part No SB160-09R
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode, Schottky, 1 Pha
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 90 V
Voltage - Forward (Vf) (Max) @ If 850 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 600 µA @ 45 V
Operating Temperature - Junction -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-3P-3 Full Pack
Supplier Device Package TO-3PML
Standard Package 380 pcs
Win Source Part Number 663740-SB160-09R
Ultra Librarian 3D Model Ultra Librarian SB160-09R CAD Model

Description

The ON Semiconductor SB160-09R is a high-performance Schottky Barrier Rectifier Diode designed to meet the needs of a wide range of applications. This rectifier diode is well-suited for use in low-voltage, high-frequency inverters, free-wheeling, and polarity protection applications. The device features a Schottky barrier diode which offers a low forward voltage drop and a fast switching action.

Key Features:

  • Low Forward Voltage Drop: The SB160-09R boasts a low forward voltage drop which enhances system efficiency by reducing power loss during operation.
  • High Current Capability: With a high current rating, this diode can handle significant current levels, making it ideal for high-power applications.
  • Fast Switching Speed: The fast switching speed of the SB160-09R allows for efficient operation in circuits that require rapid switching of components.
  • Guard Ring Die Construction: The guard ring die construction provides transient protection which enhances the longevity and reliability of the diode.
  • Low Power Loss: High efficiency is achieved through minimal power loss, contributing to the overall energy-saving features of the diode.
  • Lead-Free Finish: The SB160-09R is environmentally friendly with a lead-free finish, complying with current RoHS directives.

Applications:

The ON Semiconductor SB160-09R is versatile and can be used in various applications, including:

  • Switching power supply
  • Converters
  • Free-Wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Product Specifications:

Parameter Value
Package Type DO-41
Peak Repetitive Reverse Voltage 60V
Average Rectified Forward Current 1A
Operating Temperature Range -65°C to 125°C
Mounting Type Through Hole

With its robust design and reliable performance, the ON Semiconductor SB160-09R is an excellent choice for engineers and designers looking for a dependable Schottky Barrier Rectifier Diode.

You May Also Be Interested in

STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9570 $62.2050
150+ $0.7852 $117.7800
230+ $0.7607 $174.9610
315+ $0.7362 $231.9030
410+ $0.7116 $291.7560
545+ $0.6380 $347.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess